The 16SM0GR-L is a stud-mount semiconductor fuse with a microswitch holder, rated for 16 A at 660 V AC and compliant with operating class gR, providing fast-acting short circuit protection for semiconductor devices. It shares the mounting and microswitch integration features of the NH stud-mount series, with a body length of 69 mm, overall height of 120 mm, and blade width of 28 mm as specified for the NH0 series. The fuse operates with super-fast blow characteristics and is designed for use in applications requiring integrated signal feedback via the microswitch.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16SM0GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |