The 125NH2AM is a knife-blade fuse rated for motor protection up to 500V AC with a current rating of 125A, part of the NH series featuring knife blades for mounting in fuse bases. It has dimensions of 150 mm (5.91 in) overall length, 29 mm (1.14 in) blade width, and 20 mm (0.79 in) blade thickness, with a center fixing distance of 110 mm (4.33 in). It complies with VDE 0636 and IEC 269 standards and is designated for slow-acting overload and fast-acting short-circuit protection. The fuse is marked with a green imprint and is compatible with standard NH2 fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |