CAREL SpA Temperature Controllers IR33W7LR20

Description
Carel IR33W7LR20
Request a Quote Datasheet
Description
Carel IR33W7LR20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controllers - 7457958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
7457958
Temperature Controllers 7457958
Carel IR33W7LR20

Carel IR33W7LR20

Supplier's Site
Controller Temp 2 Relay Op; Thermocouple Type Carel - 26R6029 - Newark, An Avnet Company
Chicago, IL, United States
Controller Temp 2 Relay Op; Thermocouple Type Carel
26R6029
Controller Temp 2 Relay Op; Thermocouple Type Carel 26R6029
CONTROLLER TEMP 2 RELAY OP; Thermocouple Type:NTC, PTC, Pt1000; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:IR33 Series; RoHS Compliant: Yes

CONTROLLER TEMP 2 RELAY OP; Thermocouple Type:NTC, PTC, Pt1000; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:IR33 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature/Process Control - 38265622 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
38265622
Temperature/Process Control 38265622
ELECTRONIC TEMPERATURE CONTROLLER, 12-24 VAC, 2 RELAY OUTPUT, THERMOCOUPLE TYPE: NTC/PTC/PT1000, 0 TO +50 DEGREE C, REPLACEMENT FOR: IR32W00000. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC TEMPERATURE CONTROLLER, 12-24 VAC, 2 RELAY OUTPUT, THERMOCOUPLE TYPE: NTC/PTC/PT1000, 0 TO +50 DEGREE C, REPLACEMENT FOR: IR32W00000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Temperature Controllers Temperature Controllers Temperature Controllers
Product Number 7457958 26R6029 38265622
Product Name Temperature Controllers Controller Temp 2 Relay Op; Thermocouple Type Carel Temperature/Process Control
Form Factor Chassis; Panel mount
Temperature RTD / Thermistor
Standards and Compliance RoHS
Inputs 2 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-8100 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details