MAC CTRLR, ENET, SGL PORT, 48LQFP; DATA RATE:100MBPS; NO. OF PORTS:1; ETHERNET TYPE:IEEE 802.3 / 802.3U; INTERFACE TYPE:MII; SUPPLY CURRENT:75MA; SUPP. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 39036181 |
| Product Name | Temperature/Process Control |