OMEGA Engineering, Inc. Temperature/Process Control DP41-RTD

Description
PROCESS AND STRAIN METER, 1/8 DIN, HIGH PERFORMANCE TEMPERATURE, 115VAC, METER RANGE 200 C TO +850 C / -328 F TO +1562 F, DIGIT HEIGHT:13.7MM, PANEL CUTOUT HEIGHT 45MM, PANEL CUTOUT WIDTH:92MM, SUPPLY VOLTAGE MIN. FREE 2 YEAR RADWELL WARRANTY
Description
PROCESS AND STRAIN METER, 1/8 DIN, HIGH PERFORMANCE TEMPERATURE, 115VAC, METER RANGE 200 C TO +850 C / -328 F TO +1562 F, DIGIT HEIGHT:13.7MM, PANEL CUTOUT HEIGHT 45MM, PANEL CUTOUT WIDTH:92MM, SUPPLY VOLTAGE MIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 40123718 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
40123718
Temperature/Process Control 40123718
PROCESS AND STRAIN METER, 1/8 DIN, HIGH PERFORMANCE TEMPERATURE, 115VAC, METER RANGE 200 C TO +850 C / -328 F TO +1562 F, DIGIT HEIGHT:13.7MM, PANEL CUTOUT HEIGHT 45MM, PANEL CUTOUT WIDTH:92MM, SUPPLY VOLTAGE MIN. FREE 2 YEAR RADWELL WARRANTY

PROCESS AND STRAIN METER, 1/8 DIN, HIGH PERFORMANCE TEMPERATURE, 115VAC, METER RANGE 200 C TO +850 C / -328 F TO +1562 F, DIGIT HEIGHT:13.7MM, PANEL CUTOUT HEIGHT 45MM, PANEL CUTOUT WIDTH:92MM, SUPPLY VOLTAGE MIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 40123718
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Controls & Monitoring - TraceNet™ TCM2 - Thermon, Inc
Specs
Controller Type Heat Tracing
Form Factor Chassis
Interface Digital Front Panel; Network
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details