Vishay Precision Group Accessory/Bulb/Cap/Contact/Transf TDSR1060

Description
DISPLAY, SEVEN SEGMENT, 10MM, RED; LED COLOR:RED; FORWARD CURRENT IF:1MA; FORWARD VOLTAGE:1.8V; LUMINOUS INTENSITY:3.6MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:-; COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DISPLAY, SEVEN SEGMENT, 10MM, RED; LED COLOR:RED; FORWARD CURRENT IF:1MA; FORWARD VOLTAGE:1.8V; LUMINOUS INTENSITY:3.6MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:-; COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Accessory/Bulb/Cap/Contact/Transf - 16361329 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
16361329
Accessory/Bulb/Cap/Contact/Transf 16361329
DISPLAY, SEVEN SEGMENT, 10MM, RED; LED COLOR:RED; FORWARD CURRENT IF:1MA; FORWARD VOLTAGE:1.8V; LUMINOUS INTENSITY:3.6MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:-; COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISPLAY, SEVEN SEGMENT, 10MM, RED; LED COLOR:RED; FORWARD CURRENT IF:1MA; FORWARD VOLTAGE:1.8V; LUMINOUS INTENSITY:3.6MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:-; COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 16361329
Product Name Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data

Similar Products