Texas Instruments High-Performance Analog Electrical Accessory TLV9002IDR

Description
(PRICE/TC), OP-AMP, DUAL, 1MHZ, 2V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:2V/¦S; SUPPLY VOLTAGE RANGE:1.8V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), OP-AMP, DUAL, 1MHZ, 2V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:2V/¦S; SUPPLY VOLTAGE RANGE:1.8V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Accessory - 109233525 - Radwell International
Willingboro, NJ, United States
Electrical Accessory
109233525
Electrical Accessory 109233525
(PRICE/TC), OP-AMP, DUAL, 1MHZ, 2V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:2V/¦S; SUPPLY VOLTAGE RANGE:1.8V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OP-AMP, DUAL, 1MHZ, 2V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:2V/¦S; SUPPLY VOLTAGE RANGE:1.8V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 109233525
Product Name Electrical Accessory
Unlock Full Specs
to access all available technical data

Similar Products