IC, BUCK, SYNC, ADJ, 2.5A, 10MSOP; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:MSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:2.5A; OUTPUT VOLTAGE MIN:800MV; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 21293502 |
| Product Name | Electrical Accessory |