Texas Instruments High-Performance Analog Electrical Accessory TPS54335ADDA

Description
IC, BUCK, 1.5MHZ, 4.5V TO 28V, 3A,SOIC-8; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:28V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:3A; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, BUCK, 1.5MHZ, 4.5V TO 28V, 3A,SOIC-8; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:28V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:3A; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Accessory - 109295851 - Radwell International
Willingboro, NJ, United States
Electrical Accessory
109295851
Electrical Accessory 109295851
IC, BUCK, 1.5MHZ, 4.5V TO 28V, 3A,SOIC-8; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:28V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:3A; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, BUCK, 1.5MHZ, 4.5V TO 28V, 3A,SOIC-8; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:28V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:3A; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 109295851
Product Name Electrical Accessory
Unlock Full Specs
to access all available technical data

Similar Products