Radwell International Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42 43 44 45 46 47 48 50 58
Product Name Notes
(A0939), LOKFAST GUARD, FOR 1IN AND 1-1/8IN MINIFAST. FREE 2 YEAR RADWELL WARRANTY
(A3123), LOCKNUT, FOR USE WITH 12 MM DIA THREADED BARREL SENSORS, STAINLESS STEEL, (10 BAG). FREE 2 YEAR RADWELL WARRANTY
(A3123-08), ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
(A31311), ACCESSORIES,GENERIC. FREE 2 YEAR RADWELL WARRANTY
(A3446), LOCKNUT, M12 X 1 (10/BAG), POLYAMIDE PLASTIC, FOR 12 MM BARREL. FREE 2 YEAR RADWELL WARRANTY
(A3448), LOCKNUT, PRICE PER BAG OF 10), 18 MM BARREL DIAMETER, POLYAMIDE PLASTIC, M18 X 1), FOR USE WITH THREADE PLASTIC BARREL SENSORS. FREE 2 YEAR RADWELL WARRANTY
(A9105), LOCKING GUARD, 7/8 IN CONNECTOR, STRAIGHT, FOR RKM/RKV/RSM/RSV, PVC MATERIAL, TYPE M8. FREE 2 YEAR RADWELL WARRANTY
(A9519), POWERFAST LOCKING GUARD. FREE 2 YEAR RADWELL WARRANTY
(A9566), POWERFAST ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
(A9729), POWERFAST ACCESSORIES, LOCK, A9729 SERIES, YELLOW, NYLON. FREE 2 YEAR RADWELL WARRANTY
(KLN-3 CLAMP) M6970504 - ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/BX OF 200) BMP71 RAISED PANEL RECTANG LABELS 0.49"X1.06"W. FREE 2 YEAR RADWELL WARRANTY
(PRICE/BX OF 50) BMP71 RAISED PANEL RECTANG LABELS 3" H X 1" W. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA PC) LOUVER PLATE KIT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/RL) HALOGEN FREE RIBBON, R6000 SERIES, BLACK, 2 INCH WIDTH, BMP61 / M610 / M611 PRINTER COMPATIBILITY, (PRICE/ROLL OF 75 FEET). FREE 2 YEAR RADWELL WARRANTY
(PRICE/ROLL OF 250 LABELS)M71-96-427. FREE 2 YEAR RADWELL WARRANTY
(PRICE/ROLL OF 500 LABELS)151-45-422. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)LINEAR VOLTAGE REGULATOR IC; DROPOUT VOLTAGE, VDO:0.5V; INPUT VOLTAGE PRIMARY MAX:26V; OPERATING TEMPERATURE RANGE:-55ªC TO +125ªC; OUTPUT C. FREE 2 YEAR RADWELL WARRANTY
1/8" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE FEMALE CONNECTOR TUBE TO FEMALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY...
16304 - MULTI-BEAM: TEST MODULE, MAY BE USED WITH ALL 2- 3- AND 4-WIRE MULTI-BEAM; SENSORS, TO CHECK OPERATION OF SENSOR BLOCK; AND POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY...
356 FLUID POWER, 1/4", 3-WAY, STANDARD KNOB. FREE 2 YEAR RADWELL WARRANTY
651 MTL BOWL KT W/ GUARD NBR. FREE 2 YEAR RADWELL WARRANTY
82840 - LPA-TP-1 EZS LP ACCESSORY TERMINATOR PLUG. FREE 2 YEAR RADWELL WARRANTY
ACOUSTIC INDICATOR CONTINOUS TONE ACOUSTIC INDICATOR. FREE 2 YEAR RADWELL WARRANTY
ADAPTER RING SET, FOR 30 MM HOLES, M22, 22.5 MM, FOR MODULAR PUSHBUTTON, 2 PIECES. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE L AND STRAIGHT CONNECTOR, BLACK, TRACK LIGHTING ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
AIR EXHAUST MUFFLER, 1/4INCH MALE NPT, CONN 0111002. FREE 2 YEAR RADWELL WARRANTY
AMP Uncategorized M32X15EMC
ARO Pneumatics M26MB
ASCO NUMATICS Panel Accessories M652AU513311001
ASCO NUMATICS Pneumatics M652AU513311002
ASCO NUMATICS Pneumatics M653AU507439001
ASCO NUMATICS Pneumatics M699AQ440512002
ASCO NUMATICS Pneumatics M699AQ440512003
ASEA BROWN BOVERI Panel Accessories LL205-30
ATOMUFFLER Pneumatics M02
AUTOMATIC AUXILIARY CONNECTOR, FIXED PART, 1-9 WIRES, NSX100 TO NSX630, PLUG IN BASE. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC AUXILIARY CONNECTOR, MOVING PART, COMPACT NSX 400/630, FOR CIRCUIT BREAKER, 1 TO 9 WIRES. FREE 2 YEAR RADWELL WARRANTY
AUX CONTACT ELEMENT 22MM PLATINUM, SCREW TERMINALS, 1NC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 1 N.O. CONTACT, CONTACT RATING 690V AT 10 AMPS, AWG 14-18, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
BACO CONTROLS Pilot Devices LWA0225
BACO CONTROLS Pilot Devices LWA0240
BALLAST, LIGHTING KIT, MAGNETIC, 47243-4, 120/208/240/277/480V , 1.8/1.04/0.9/0.78/0. 45A, 350VOC, 60HZ, CWA. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches LLK FIBER MTG ACCESSORY KIT
BANNER ENGINEERING Sensors & Switches LMT
BANNER ENGINEERING Sensors & Switches LN18MM-EACH
BATTERY, 3V, 1800MAH, BUTTON TYPE, 1.3" X 0.6". FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM, 3.0V, 1200MAH, W/ WIRE LEADS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
BAYONET BASE, DOUBLE CONTACT, RETROFIT KIT, LED. FREE 2 YEAR RADWELL WARRANTY
BLACK ON WHITE VINYL LABEL TAPE, FOR BMP21 PLUS PORTABLE LABEL PRINTER, 3/4" X 21'. FREE 2 YEAR RADWELL WARRANTY
BLANK STATION COVER PLATE KIT. FREE 2 YEAR RADWELL WARRANTY
BLANK STATION PLATE FOR PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
BLUE LENS, FLUSH, ILLUMINATED, INDICATING LIGHT LENS, 22.5 MM,PLASTIC. FREE 2 YEAR RADWELL WARRANTY
BOARD CONNECTOR, 40 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, 0.1 INCH PITCH (2.54MM), STACKTHROUGH, SOLDER TERMINAL, BLACK INSULATOR, PLUG, 20 POSITION X 2 ROWS. FREE 2 YEAR RADWELL WARRANTY
BOSCH , LTC8809/01 , LTC880901 , 16 CONDUCTOR RIBBON CABLE , FOR 8200, 8300, 8600, 8800, 8900 SYSTEMS, 3 FT. FREE 2 YEAR RADWELL WARRANTY
BOSCH SECURITY SYSTEM, LTC940505, COMPACT HOUSING, MAX SECURITY, WALL/CEILING MOUNT, 0.5IN VIEW WINDOW, W/KEY LOCK. FREE 2 YEAR RADWELL WARRANTY
BOSCH SECURITY, LTC908801, SUNSHIELD, FOR LTC 9488 SERIES HOUSINGS. FREE 2 YEAR RADWELL WARRANTY
BOWL ASSEMBLY, METAL BOWL, FOR OIL MIST FILTER, WITH AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY
BOWL ASSEMBLY, OIL MIST FILTER, NC TYPE, AUTOMATIC DRAIN, WITH MANUAL COCK. FREE 2 YEAR RADWELL WARRANTY
BRACKET ASSEMBLY, LIMIT SWITCH, SINGLE, FOR USE W/ BVAH1250 / BVAH1500 / BVAL2500 / BVAL4000. FREE 2 YEAR RADWELL WARRANTY
BRACKET, INDICATOR LIGHT, MOUNTING, RIGHT ANGLE, 45 MM OFFSET FROM MOUNTING SURFACE, FITS 1/2IN NPT OR NPSM, ZINC PLATED STEEL, (806736). FREE 2 YEAR RADWELL WARRANTY
BRADY Office Supplies M21-500-499
BRADY Office Supplies M71-14-717
BRADY Office Supplies M71EP-176-593-BK
BRADY PEOPLE ID, ALL WEATHER PERMANENT ADHESIVE VINYL LABEL TAPE WITH RIBBON FOR BMP41 BMP51 M511 PRINTERS - 1", BLACK ON WHITE. FREE 2 YEAR RADWELL WARRANTY
BRADY PEOPLE ID, HARSH ENVIRONMENT MULIT-PURPOSE POLYESTER LABELS WITH RIBBON FOR M21 PRINTERS, 0.5", 21 FEET. FREE 2 YEAR RADWELL WARRANTY
BRADY Safety Systems M21-750-595-WT
BRIDGEPORT CONDUIT BODIES ALLOW ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE. TYPE LR CONDUIT BODIES ARE DESIGNED FOR A 90 DEGREE CABLE PULL…. FREE...
BUTTON LENS, FLAT, YELLOW, BLANK, FOR ILLUMINATED PUSHBUTTON, 216444. FREE 2 YEAR RADWELL WARRANTY
BUTTON LENS, SERIES M22, WHITE, FLAT, ROUND, CLAMP SYMBOL. FREE 2 YEAR RADWELL WARRANTY
BUTTON PLATE, M22 SERIES, FLUSH, ARROW SYMBOL, ETCHED, WHITE. FREE 2 YEAR RADWELL WARRANTY
BUTTON PLATE, M22-SERIES, BLUE, FLUSH MOUNT, NO LEGEND, OPERATING TEMPERATURE: -25 TO +70 DEGREES C, (216426). FREE 2 YEAR RADWELL WARRANTY
BUTTON PLATE, M22-SERIES, FLUSH MOUNT, BLACK, ROUND, FOR NON-ILLUMINATED PUSH BUTTONS, -25 TO 70 DEGREE C, (216421). FREE 2 YEAR RADWELL WARRANTY
BUTTON PLATE, MUSHROOM,+INSCRIPTIO N, BLACK WITH WHITE INSCRIPTION. FREE 2 YEAR RADWELL WARRANTY
BUTTON PLATE, RMQ-TITAN SERIES, RED, FLUSH MOUNT, NO LEGEND, OPERATING TEMPERATURE: -25 TO +70 DEGREES C, (216423). FREE 2 YEAR RADWELL WARRANTY
C3 CONTROLS Pilot Devices LOAFC
CA BAYONET, BULB, LED, 6VAC/DC, 17MA, WHITE. FREE 2 YEAR RADWELL WARRANTY
CALIBRATION LID, BLACK, FOR TU5300 SC AND TU5400 SC TURBIDIMETERS. FREE 2 YEAR RADWELL WARRANTY
CAMCORDER DVD-RAM 2.8GB. FREE 2 YEAR RADWELL WARRANTY
CAPILLARY COPPER , MOUNTING CLIP. FREE 2 YEAR RADWELL WARRANTY
CHICO LIQUIDSEAL CARTRIDGE, 200ML, W/ MIXING NOZZLES, USED WITH TERMINATOR II TMCX CABLE GLANDS. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER DIRECT ROTARY HANDLE, POWERPACT B-FRAME SERIES, BLACK HANDLE, BLACK FRONT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER EVERLINK LUG KIT, (2P) WITH CW TAP. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER TAP BOX 30AMP 2POLE 300V. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER TRIP UNIT, MX SHUNT RELEASE, SCREWLESS SPRING TERMIBNAL CONNECTIONS, 220/240 VAC, 50/60 HZ, 208-277 V. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP, PRODUCT RANGE:MINIATURE CYLINDRICAL SERIES, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:20AWG, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE...
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP, PRODUCT RANGE:MINIATURE CYLINDRICAL SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:20AWG, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE...
CIRCULAR M12 RIGHT ANGLE SOCKET, 4 POSITION, A CODED, 5 METER CABLE, EVT SERIES, ORANGE. FREE 2 YEAR RADWELL WARRANTY
CKD CORP Pneumatics M4000-W-BOWL-F1
CKD CORP Pneumatics M4000-W-BOWL-F1M
CLEAR REFLECTOR, ROUND, MATTE DIFFUSE FINISH TRIM, OPEN, 6 INCH. FREE 2 YEAR RADWELL WARRANTY
CODING ADAPTERS, KEY WIDTHDRAWS, FOR SELECTOR SWITCH, M22 SERIES. FREE 2 YEAR RADWELL WARRANTY
COGNEX Camera & Vision LM12-SPACER-25-01
COIL CONNECTION, PRE-WIRED, FOR CONNECTION TO COMMUNICATION MODULE, FOR MOTOR STARTER TESYS U, FOR LU2B SERIES. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATING MOTOR MECHANISM MODULE MTC 400/630, COMPACT NSX400/630, 220/240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BOX KIT, FOR FRAME MODELS 30/31, GEAR MOTOR ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK 2NC. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 1 NO, CAGE CLAMP BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 22.5MM, NORMALLY CLOSED,. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 262510, M22, 1 NC/1N/CL, FRONT FASTING, CAGE CLAMP, SINGLE ONTACT, 6A AT 240 VAC, 3A AT 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 6 AMP, 500 VAC, 220 VDC, 1 NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, M22 SERIES, 22.5MM, 4 AMP, 115 VAC, 24 VDC, 2 POLE, 1 NO - 1 NC, #20-18 AWG, SPRING CLAMP CONNECTION, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, M22 SERIES, 6 AMP, 500 VAC, 220 VDC, 1 NO AUX CONTACT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACT ELEMENT, 1NC, BASE MOUNT ON LPZ CONTROL STATIONS, SCREW TERMINATION, 22MM PLATINUM SERIES. FREE 2 YEAR RADWELL WARRANTY
CONTACT PIN, SOCKET, CRIMP TERMINATION, 8 -10 AWG MAX, FOR USE WITH:MIL-DTL-5015 SERIES, CONTACT PLATING / GOLD PLATED / COPPER ALLOY. FREE 2 YEAR RADWELL WARRANTY
CONTACT, PIN, TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG - MIN:20AWG, USE WITH:MIL-DTL-5015 SERIES CONNECTOR, GOLD PLATED CONTACTS, COPPER ALLOY, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, REPLACEMENT COIL, 24 VDC, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTINENTAL HYDRAULICS Hydraulics M1902741
COPPER PACKING,FOR PRESSURE SWITCH. FREE 2 YEAR RADWELL WARRANTY
CS LENS, 1/3-INCH, 2.8 TO 12MM, DIRECT DRIVE, F/1.4 TO F/360, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Electrical Products M22-A4
CUTLER HAMMER Electrical Products M22-WRLK-G
CUTLER HAMMER Pilot Devices M22-CKC10
CUTLER HAMMER Pilot Devices M22-CLED-W
CUTLER HAMMER Pilot Devices M22-K01
CUTLER HAMMER Pilot Devices M22-K10
CUTLER HAMMER Pilot Devices M22-LED-W
CUTLER HAMMER Pilot Devices M22-LED230-G
DAMPER CRANKARM, .75-4.50 INCH, 3/4 TO 2-7/8. FREE 2 YEAR RADWELL WARRANTY
DATA CABLE ASSY. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM, ACTUATOR VALVE, 4.25IN DIAMETER, .25-.5IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL LASER OPTIC SENSOR,MULTI PURPOSE,RED SEMICONDUCTOR LASER,655NM WAVE LEGNTH. FREE 2 YEAR RADWELL WARRANTY
DIGITAL LASER SENSOR HEAD, RETRO-REFLECTIVE, WATERPROOF, WAVELENGTH 660 NM, VISIBLE RED SEMICONDUCTOR LASER, GLASS LENSE COVER, SPOT TYPE IP67. FREE 2 YEAR RADWELL WARRANTY
DISC, DVD RAM ,2.8 GB, 60 MINUTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 24VAC/DC LED WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADD-A-LENS, MAGNIFICATION: 3.75X, DIOPTER: 11, FOR 8MC SERIES MAGNIFIERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALARM MONITORING CONTROLLER, STEEL, SECURE PERFECT, M3000 PXNPLUS, ETHERNET 10/100MB, 5 SLOT, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BARCODE READER ADAPTER, 3-PORT, LED INDICATION, 9-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BARCODE READER ADAPTER, OMNILINK, INPUT FLEXIBILITY, 3 PORT, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLANK STATION PLATE, VALVE ACCESSORY, FOR SERIES 48 VALVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BULB, 6.3 V, REPLACEMENT BULB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, 17-PIN SIGNAL TO 15 PIN HD, 3 METER, ENC-L&M-003M-MCS-DCA -26-NA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, 17-PIN SIGNAL, 3 METER, ENC-L&M-003M-MCS-DCA -26-AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, BOX, DIGITAL MMC I/O PORT TO BREAKOUT, 1 METER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, INCREMENTAL ENCODER FEEDBACK, 30 METER, FLEXING, ENC-AKM-30M-MCS-DCA- 26-AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, MMC GEN I/O TO BREAKOUT BOX, 1 FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, MMC GEN I/O TO BREAKOUT BOX, 2 FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, MMC TO SMART DRIVE, 1.5 METERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, MMC TO SMART DRIVE, 3.5 METERS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHART DRIVE MOTOR, 24HOUR, 2 SPEED, WIND UP TO 9DAYS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COLOR LENS, 5 PACK, RED, SQUARE, FLUSH, POLYARYLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, 15-PIN D-SUB, 3 FT, MMC AXIS A'N' TO BREAKOUT BOX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE 8PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MOUNTING HARDWARE, HINGE CLAMP ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER,HI-PERFOR MANCE MACHINE/PROCESS CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONVERTER, SERVO ACCESSORY, DSM J1 PORT, SCREW TERMINAL ARRAY, (502-04051-00). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPLAY LAMP AND SOCKET UNIT, LED LAMP, YELLOW, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPLAY PANEL CONTROLLER, REFRESH RATE: 10 TIMES/SEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOOR INTERLOCK HANDLE SELECTOR, YELLOW/RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE CONNECTOR CABLE, DIGITAL MMC, CAT5, 5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ECX ADAPTOR, DN80/100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END PLATE KIT, STACKING FOR PORT SIZE 1/4 INCH NPTF, 45 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EPROM IC; MEMORY SIZE:64KBIT; MEMORY CONFIGURATION:8K X 8; ACCESS TIME:100NS; SUPPLY VOLTAGE RANGE:4.5V TO 5V; MEMORY CASE STYLE:DIP; NO. OF PINS:28;. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC MOLD, #2 STR TO 3/4 INCH GROUND ROD, WELD TYPE CR-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC MOLD, #2 STR TO 3/4 INCH GROUND ROD, WELD TYPE CR-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC MOLD, #2 STR TO RAIL LEFT HAND, WELD TYPE CX-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC MOLD, #2 STR TO RAIL, RIGHT HAND, WELD TYPE CX-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC MOLD, #2 STR TO WEB OF RAIL, WELD TYPE CX-10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC MOLD, 250 MCM RUN TO 4/0 STR TAP, WELD TYPE CC-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC MOLD, 250 MCM TO #2 STR TAP, WELD TYPE CC-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC MOLD, 250 MCM TO 3/4 INCH GROUND ROD, WELD TYPE CR-17. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC MOLD, 4/0 STR TO 3/4 INCH GROUND ROD, WELD TYPE CR-17. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC MOLD, WELD TYPE CC-2, 4/0 STR RUN TO #2 STR TAP, USING #90 WELD METAL CARTRIDGE, GRAPHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXOTHERMIC WELD, 4/0 STR TO 2/0 STR TAP, WELD TYPE CC-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FUSE LINK, SUPER-LAG, 50A, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED NEUTRAL KIT, 200AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP LED, 6 VAC/DC, AMBER, LED FOR TW/HW/LW/TWTD SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP, 24VAC/DC, RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP, HW SERIES, LED BULB, 120 VAC RATED VOLTAGE, 10 MA CURRENT DRAW, WHITE, FOR USE WITH LW/TW SERIES, REPLACED BY LSRD-H2. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, LAMP, INCANDESCENT, 18V, 1W, 12V AC/DC OPERATING VOLTAGE, BA9S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP, INCANDESCENT, 6.3 V, BA9S, REPLACEMENT BULB, FOR LED REPLACEMENT OPTION USE LSTD-6W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP, LED, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP, LED, WHITE, 120VAC, BAYONET BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP, LED, YELLOW, 24VDC/24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED BULB, 24 VDC, RED, BAYONET BASE, REPLACED BY LSRD-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED BULB, 24VAC/DC, WHITE, BAYONET BASE, REPLACED BY LSRD-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED BULB, 28 VAC/VDC, YELLOW, REPLACEMENT LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED BULB, BLUE, 48 V AC/DC, REPLACEMENT LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED BULB,28V AC/DC,GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED LAMP, EXIT RETROFIT KIT, CANDELABRA BASE, 120V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED LAMP, GREEN, 48 V AC/DC, REPLACEMENT LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED LAMP, RED, 48 V AC/DC, REPLACEMENT LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED LAMP, WHITE, 48 VAC/DC, REPLACEMENT LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED, 28 V AC/DC, REPLACEMENT LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED, AMBER, 28 V AC/DC, REPLACEMENT LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LENS, LW SERIES, SQUARE FLUSH, NON-REFLECTIVE LENS, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT TOWER, 24VAC/DC50, 60HZ, RED, LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE REACTOR TRANSFORMER, TYPE RL, 3 PHASE, 600VAC MAX., 50/60HZ, 130AMPS, .2MH, IP00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINK MODULE, FOR MECHANICAL AND ELECTRICAL CONNECTION BETWEEN CIRCUIT-BREAKER AND CONTACTOR, 32 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINK TERMINATOR, 120 OHM, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOOP POWER SENSOR, 0-2 IPS (0-50 8 MM/SEC), PEAK, 180-300000 CPM (3-5000 HZ), 2 PIN MIL C-5015. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL INTERLOCK, NEMA SIZE 00-0.1, FOR SERIES A/200 UNITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL INTERLOCK, SIZE2, SERIES A/200. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL INTERLOCK, USE NEMA SIZE 2, USE WITH SERIES A/200 UNITS, VERTICAL ARRANGEMENTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE ASSEMBLY, 1/8 INCH BARBS, LM3 THREE-WAY, SIDE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI VACUUM PUMP ASSEMBLY KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTIC SPACER EXTENSION TUBE KIT, CONTAINS ONE OF EACH: 40MM/20MM/10MM/5MM/1 MM/.5MM EXTENDERS, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERVOLTAGE PROTECTOR, RANGE 3-8VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PANEL, 30INCH X 24INCH, LEGACY CS PAI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, ONGUARD INTELLEGENT SYSTEM CONTROLLER, LNL-1000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30 VDC, 5500MM RANGE, OUTPUT: PNP NO/NC ANTIVALENT, 200 MA, RED LIGHT, PLASTIC, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT BULB, 6 VOLT, AC/DC, LIGHT EMITTING DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT LIGHT BULB, LED, 130V AC/DC, RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT LIGHT LED BULB, 36V, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT LIGHT, 28 VDC, WHITE, REPLACED BY LSTD-2R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT LIGHT, LAMP, 22 MM, 120 VAC, LED, IP65, GREEN, SPRING SCREW TERMINALS, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT LIGHT, LED, 120V AC/DC, BLUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG-IN CONNECTOR, 8 POLE, 5 M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SWITCH, NUMATROL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PUSHBUTTON COLOR LENS, 5 PACK, SQUARE, FLUSH, AMBER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT LAMP, BASED LED BULB, FUSE STYLE, 24 VOLTS, HW SERIES, AMBER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RETAINING CAP, STEEL, ROUND, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RUPTURE SANITRX SANITARY, 1-1/2, RUPTURE PRESURE 60PSIG@ 151 DEG C, GAS/VAPOR ONLY, VITON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SANITRX HPX RUPTURE DISC, (25 MM 80 MM), MATERIAL: 316-316-SILICONE, RUPTURE PRESSURE: 35 PSIG AT 302F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SANITRX HPX RUPTURE DISC, 1-1/2", 45 PSIG, 290 DEG F, GAS/ VAPOR ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR 0.8W 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR ADAPTER, TWO SCREW MOUNT, 4 PIN, 12 INCH CORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, 24V, .8W, (B.NR. 70440). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHAFT ASSEMBLY, REPLACEMENT, FOR PNEMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SQ PILOT LIGHT LENS, LW SERIES, LIGHT SPRING ACTION, BLUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUPER BRIGHT LED, HW SERIES, 24VAC/DC, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TELEMETRY RECEIVER MODULE, RIBBON CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE AIR VOLUME BOX CONTROLLER, COOLING W/ REHEAT, N2 OPEN COMMUNICATION, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIFOCAL LENS, 1/3-INCH, 7.5-50MM, IR CORRECTED, DIRECT DRIVE, F1.3 TO F/360, 4PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,JUMPER BAR, 4 LEG FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LED BULB, 24VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PILOT LIGHT LAMP BULB,LED.GREEN,12V AC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SIGNAL CONVERTER CONTROLLER, 12VDC,PLUG-IN 11 PIN OCTAL. FREE 2 YEAR RADWELL WARRANTY
DOWNLIGHT REFLECTOR & TRIM, 4", ROUND. FREE 2 YEAR RADWELL WARRANTY
DRAIN ASSEMBLY, MANUAL, 699 SERIES, SS, W/ LOCKING RING. FREE 2 YEAR RADWELL WARRANTY
EATON RED LGHT UNIT 12-30VAC/DC CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY
EBM PAPST Motors/GearBox/Clutc h LZ550
ELECTROMATE Panel Accessories LW30P24W
ENCLOSURE GROUND KIT. FREE 2 YEAR RADWELL WARRANTY
ENCLOSURE WALL MOUNT 500X500X225MM TYPE12/4 GL. FREE 2 YEAR RADWELL WARRANTY
END SECTION, FOR VALVE, CONTAINS: SCREW, WASHER, SPRING. FREE 2 YEAR RADWELL WARRANTY
ETHERNET INTERFACE, FOR LV BREAKERS+GATEWAY, INTERNAL OPTION, 24V, 3A MAX, 120MA. FREE 2 YEAR RADWELL WARRANTY
ETHERNET PANEL INTERFACE CONNECTOR, CATEGORY: 5E RJ45, UL TYPE: 4, COMPONENT TYPE: BULKHEAD, LATCH TYPE: 304 STAINLESS STEEL, SIMPLEX AOUTLET: 3 AMP CIRCUIT BREAKER, 120 VAC POWER, 15 AMPS POWER.
EVERLINK LUG CONNECTOR, SUITABLE FOR CIRCUIT BREAKERS, POWERPACT B, 3 POLE, CONTROL WIRE TERMINAL, 15-125 AMP COPPER, 15-100 AMP ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
EXIT SIGN RED LED 1SIDE 3W 120/277VAC BATTERY B/U. FREE 2 YEAR RADWELL WARRANTY
EXOTHERMIC GROUND MOLD, WELD TYPE CC-1, FOR BLACKBURN CONNECTION, 4/0 STR RUN & TAP. FREE 2 YEAR RADWELL WARRANTY
EXOTHERMIC MOLD, 4/0 STR TO 3/4 INCH GROUND ROD, USING #115 WELD METAL CARTRIDGE, HORIZONTAL CABLE TO GROUND ROD. FREE 2 YEAR RADWELL WARRANTY
EXOTHERMIC MOLD, 4/0 STR TO 3/4 INCH GROUND ROD, WELD TYPE CR-1. FREE 2 YEAR RADWELL WARRANTY
EXOTHERMIC MOLD, CR-3 SERIES, 4/0 STRANDED RUN CONDUCTOR, 3/4 INCH GROUND ROD, #200 WELD METAL. FREE 2 YEAR RADWELL WARRANTY
FEMALE ADAPTER, 6MM - 1/4 (OD PORT - FEMALE NPT ), DOUBLE FERRULE, 316SS, REPLACES A-LOK PART # M6FA1/4N-316. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics LUB-KB2
FIBER OPTIC CABLE ADAPTER, FOR LUT3-820, 0.9 MM HEXAGON SOCKET SCREW KEY INCLUDED, (7023568). FREE 2 YEAR RADWELL WARRANTY
FILL PLUG KIT, FILL PLUG AND O-RING, MODEL L18/L28. FREE 2 YEAR RADWELL WARRANTY
FITTINGS & ENCLOSURES, 2" TANK ADAPTER, NPT, PVC. FREE 2 YEAR RADWELL WARRANTY
FIXED LDO VOLTAGE REGULATOR, -20V TO 30V, 470MV DROPOUT, 5VOUT, 250MAOUT, TO-220-3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FIXTURE MOUNT OCCUPANCY SENSOR, 120/277 VAC, 50/60 HZ, 800/1200 W, 1/4 HP MOTOR LOAD, NO MINIMUM LOAD, 3 LEAD WIRES, BLK-LINE, BLK-LOAD, WHT-NEUTRAL, FOR COMMERCIAL/INDUSTRIA L APPLICATIONS. FREE 2 YEAR...
FIXTURE MOUNT SENSOR, 120/277VAC, 50/60HZ, INTERCHANGEABLE LENS, LINE VOLTAGE, PASSIVE INFRARED. FREE 2 YEAR RADWELL WARRANTY
FLASH, SERIAL, 4MBIT, 8SOIC; MEMORY SIZE:4MBIT; FLASH MEMORY CONFIGURATION:512K X 8BIT; CLOCK FREQUENCY:75MHZ; IC INTERFACE TYPE:SPI; MEMORY CASE STYLE:NSOIC; NO. OF PINS:8PINS; ACCESS TIME:-; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE ROHS...
FLIP COVER, LOCK OFF ATTACHMENT, 30 MM, CLEAR PLASTIC, FITS MOST PB & SS. FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR, UNI-DIRECTIONAL, 3/4IN NPT, 0.3-16 BAR. FREE 2 YEAR RADWELL WARRANTY
FLOWLINE MOUNTING FLANGE, 1 INCH NPT FEMALE THREADS, PVC, FOR USE WITH FLOWLINE DL14, DL24, DS14, DL10, DX10, LU27, LU77, AND LU80 SERIES ULTRASONIC LEVEL SENSORS. FREE 2 YEAR RADWELL...
FLUSH MOUNTED MODULAR MOUNTING FRAME, FOUR PORT BLACK HEIGHT: 4.1" WIDTH: 1.75" DEPTH: 0.5" HIGH-IMPACT, FLAME RETARDANT, THERMOPLASTIC UL 94 V-0 . FREE 2 YEAR RADWELL WARRANTY
FOOT PEDAL WITH LOCK, GUARD, 0 TO 120 PSI, M4F SERIES, MANUAL VALVE, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY
FOXBORO, M100BF, GLASS DOOR PANEL, 11.5IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
FUSE, PTC RESET, 240V, 1.25A, RADIAL; PRODUCT RANGE:POLYSWITCH LVR SERIES; HOLDING CURRENT:1.25A; TRIPPING CURRENT:2.5A; VOLTAGE RATING:240VAC; THERMI. FREE 2 YEAR RADWELL WARRANTY
GEORG FISCHER SIGNET Sensors & Switches M1538-2
GLAND, METRIC, EMC, M32X1.5, LT; CABLE DIAMETER MIN:13MM; CABLE DIAMETER MAX:18MM; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M32 X 1.5; CABLE GLA. FREE 2 YEAR RADWELL WARRANTY
GOLO ELECTRIC LIGHTING CO Lighting SC-120
GREASE, SILICONE FREE, FOR PNEUMATIC DRIVES, 20ML TUBE, 397446. FREE 2 YEAR RADWELL WARRANTY
GREASE, SPECIAL ASSEMBLY, 20ML, TUBE. FREE 2 YEAR RADWELL WARRANTY
GUARD KIT, LOCK OFF, FOR 30A & 60A, 240V HD. FREE 2 YEAR RADWELL WARRANTY
HANDLE BLOCK, CIRCUIT BREAKER MAY BE LOCKED IN EITHER THE "ON" OR "OFF" POSITION. FREE 2 YEAR RADWELL WARRANTY
HARDWARE, CIRCUIT BREAKER, , CIRCUIT BREAKER, CIRCUIT BREAKER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL SENSING SOLUTIONS Sensors & Switches LSZ1A
HONEYWELL SENSING SOLUTIONS Sensors & Switches LSZ52C
HOUSING, ACOUSTIC INDICATOR, COMPACT, BLACK. FREE 2 YEAR RADWELL WARRANTY
HVIC. FREE 2 YEAR RADWELL WARRANTY
IC EPROM CHIP. FREE 2 YEAR RADWELL WARRANTY
IC, 3 TO 8 LINE DECODER, DIP-16; LOGIC TYPE:LINE DECODER; NO. OF OUTPUTS:8; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:DIP; NO. OF PINS:16; OPERA. FREE 2 YEAR RADWELL WARRANTY...
IC, DC-DC CONV; PRIMARY INPUT VOLTAGE:36V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:32V; OUTPUT CURRENT:3A; NO. OF PINS:20; OPERATING TEMPERATURE RANGE:-40 C. FREE 2 YEAR RADWELL WARRANTY
IC, DUAL BUCK REGULATOR, 16-ETSSOP; PRIMARY INPUT VOLTAGE:20V; NO. OF OUTPUTS:2; OUTPUT VOLTAGE:16V; OUTPUT CURRENT:2A; NO. OF PINS:16; OPERATING TEMP. FREE 2 YEAR RADWELL WARRANTY
IC, EPROM, PARALLEL, 512KB, 64K X 8, 5V, 50MA, 90NS, PLCC-32. FREE 2 YEAR RADWELL WARRANTY
IC, RTC, YYYY-MM-DD-DD, 64 X 8, SOIC-8; DATE FORMAT:DD:MM:YYYY; CLOCK FORMAT:HH:MM:SS; CLOCK IC TYPE:RTC; IC INTERFACE TYPE:I2C; MEMORY CONFIGURATION:. FREE 2 YEAR RADWELL WARRANTY
IC, STEP-DOWN REGULATOR, SOIC-14; PRIMARY INPUT VOLTAGE:40V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:37V; OUTPUT CURRENT:500MA; NO. OF PINS:14; OPERATING TEM. FREE 2 YEAR RADWELL WARRANTY
IC, STEP-DOWN REGULATOR, SOP-8; PRIMARY INPUT VOLTAGE:12V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:3A; NO. OF PINS:8; OPERATING TEMPERATUR. FREE 2 YEAR RADWELL WARRANTY
IC, STEP-DOWN REGULATOR, TO-220-7; PRIMARY INPUT VOLTAGE:40V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:37V; OUTPUT CURRENT:5A; NO. OF PINS:7; OPERATING TEMPER. FREE 2 YEAR RADWELL WARRANTY
IC, SWITCHING REG 1A 5.0V, 2575; INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:60V; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5; OUTPUT CURRENT:1A; OUTP. FREE 2 YEAR RADWELL WARRANTY
IC, SYNC BUCK REGULATOR, 16-ETSSOP; PRIMARY INPUT VOLTAGE:5.5V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:1.2V; OUTPUT CURRENT:3A; NO. OF PINS:16; OPERATING TE. FREE 2 YEAR RADWELL WARRANTY
IC, V REG LDO +8.0V, 2930, TO-220-3; OUTPUT VOLTAGE FIXED:8V; DROPOUT VOLTAGE VDO:0.32V; NO. OF OUTPUTS:1; NO. OF PINS:3; VOLTAGE REGULATOR CASE STYLE. FREE 2 YEAR RADWELL WARRANTY
IC,FREQUENCY-TO-VOLT AGE CONVERTER,BIPOLAR,SO P,8PIN ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IDEC , LSTD-M4B, LSTDM4B, LED BULB, 230/240VAC. FREE 2 YEAR RADWELL WARRANTY
IDEC Pilot Devices LSRD-H2
IDEC Pilot Devices LSTD-2A
IDEC Pilot Devices LSTD-2G
IDEC Pilot Devices LSTD-2R
IDEC Pilot Devices LSTD-2W
IDEC Pilot Devices LSTD-6R
IDEC Pilot Devices LSTD-H2G
IDEC Pilot Devices LSTD-H2R
IDEC Pilot Devices LSTD-H2S
IDEC Pilot Devices LSTD-H2W
IDEC Uncategorized LSTD-2PW
IDEC, LSTD-6G, LSTD6G, LED BULB. FREE 2 YEAR RADWELL WARRANTY
IGLIDE L280, SLEEVE BEARING, IMPERIAL, . FREE 2 YEAR RADWELL WARRANTY
IN-SIGHT 2000 M12 16MM LENS SPACER. FREE 2 YEAR RADWELL WARRANTY
INDICATOR BLUE 120VAC. FREE 2 YEAR RADWELL WARRANTY
INDICATOR LIGHT, CONICAL, RED. FREE 2 YEAR RADWELL WARRANTY
INDICATOR,FLAT,RED,2 4V LED. FREE 2 YEAR RADWELL WARRANTY
INSERT / REMOVE TOOL, SIZE 20. FREE 2 YEAR RADWELL WARRANTY
INSULATING SCREEN, COMPACT NSX100/160/250, 3 POLE, 0-250 AMP RATED, 45 MM PITCH, (2 PACK). FREE 2 YEAR RADWELL WARRANTY
INTERLOCK FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
INTERNAL PANEL, CONDUCTIVE STEEL FINISH, 231 X 181 MM. FREE 2 YEAR RADWELL WARRANTY
INTERNAL PANEL, PAINTED STEEL, WHITE, 13.04 X 11.07 IN.. FREE 2 YEAR RADWELL WARRANTY
INTERPHASE BARRIER, FOR COMPACT NSX 100/160/250 SERIES, 0-250 AMP, PACK OF 6. FREE 2 YEAR RADWELL WARRANTY
INVENTRONICS Lighting EUV-150S048ST
ISLATRL+1PH 2.5A 120V 5FT CORD. FREE 2 YEAR RADWELL WARRANTY
ITE SIEMENS Circuit Breaker LN1-E100
J BOLT KIT, MILD STEEL, ZINC PLATED, 4 5/16 INCH J-BOLTS, 4 5/16 INCH NUTS, 4 5/16 INCH WASHERS, 4 5/16 INCH LOCK WASHERS, 2 PLATES. FREE 2 YEAR RADWELL...
JACK INSERT, IVORY. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Controls & Indicators LP-XP10B10-000C
KEMO Panel Accessories M034N
KEY INSERT, LOCKING, WING KNOB. FREE 2 YEAR RADWELL WARRANTY
KEY, FOR FAS-LATCH LOCK SERIES, -25 PIECES. FREE 2 YEAR RADWELL WARRANTY
KEYLOCK ADAPTER, FOR ROTARY HANDLE LOCKING, COMPACT NSX 400/630, KEYLOCK NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY
KIT, LUG FOR CIRCUIT BREAKER, 2/3 P, 30-100 AMP, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
KLOCKNER MOELLER Pilot Devices M22-CKC01
KLOCKNER MOELLER Pilot Devices M22-K10
LABEL, 0.2 IN H X 0.65 IN W, (PRICE/ROLL), (ROLL OF 750 LABELS). FREE 2 YEAR RADWELL WARRANTY
LAMP REMOVAL TOOL. FREE 2 YEAR RADWELL WARRANTY
LAMP, LED, 24VDC, RED. FREE 2 YEAR RADWELL WARRANTY
LAMP, LED, REPLACEMENT, WHITE. FREE 2 YEAR RADWELL WARRANTY
LAMPHOLDER, MEDIUM T8 BI-PIN, UNSHUNTED STANDARD FLUORESCENT, 660W, 600V, WHITE . FREE 2 YEAR RADWELL WARRANTY
LAZER LARGE LAZER GIMBAL RING, WHITE 150. FREE 2 YEAR RADWELL WARRANTY
LAZER LIVE END FEED W/JUNCTION BOX COVER. FREE 2 YEAR RADWELL WARRANTY
LED 24V SUPER BRIGHT BLUE. FREE 2 YEAR RADWELL WARRANTY
LED BULB, 1 WATT, 12VAC/DC, WHITE, FOR TW/HW/LW/TWTD SERIES. FREE 2 YEAR RADWELL WARRANTY
LED BULB, 12V AC/DC, GREEN, LED FOR TW/HW/LW/TWTD SERIES. FREE 2 YEAR RADWELL WARRANTY
LED BULB, 12V AC/DC, REPLACEMENT LED BULB, YELLOW, LED FOR TW/HW/LW/TWTD SERIES. FREE 2 YEAR RADWELL WARRANTY
LED ELEMENT 12V,RED, FRONT FIXING. FREE 2 YEAR RADWELL WARRANTY
LED EXIT SIGN 120/277VAC RED LETTER WHITE FINISH. FREE 2 YEAR RADWELL WARRANTY
LED LAMP, 24VAC/DC, GREEN, BAYONET BASE. FREE 2 YEAR RADWELL WARRANTY
LED LAMP, 24VAC/DC, WHITE. FREE 2 YEAR RADWELL WARRANTY
LED LAMP, REPLACEMENT LAMP, 115/120 VAC, 10 MA, BA9S/13 BASE TYPE/STYLE, FOR USE WITH LW/TW/HW/TWTD. FREE 2 YEAR RADWELL WARRANTY
LED LENS, FLUSH, SQUARE, ILLUMINATED, GREEN. FREE 2 YEAR RADWELL WARRANTY
LED TEST ELEMENT, FOR12-240VAC/DC. FREE 2 YEAR RADWELL WARRANTY
LED TEST ELEMENT, LIGHT BLOCK, FOR 85-264VAC. FREE 2 YEAR RADWELL WARRANTY
LEESON ELECTRIC CO Motors/GearBox/Clutc h M1900030.20
LENGTH SUSPENSION CABLE, FOR DUORAIL SYSTEM, 48IN. FREE 2 YEAR RADWELL WARRANTY
LENS CLEAR SCREW ON. FREE 2 YEAR RADWELL WARRANTY
LENS FOR SENSOR. FREE 2 YEAR RADWELL WARRANTY
LENS SPACER, M12, 25 MM, IN-SIGHT 2000. FREE 2 YEAR RADWELL WARRANTY
LENS, 2.3 INCH / 8 MM, F1.4, WITH LOCKING, IRIS &FOCAL, MEGAPIXEL, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY
LENS, INDICATOR LIGHT, GREEN, RAISED. FREE 2 YEAR RADWELL WARRANTY
LENS, INDICATOR.LIGHT, ILLUMINATED, GREEN W/BLACK SYMBOL. FREE 2 YEAR RADWELL WARRANTY
LENS. SQUARE, ILLUMINATED, FLUSH, BLUE. FREE 2 YEAR RADWELL WARRANTY
LIGHT BLOCK, GREEN, LED, 5-15 MA, 85-264 VAC, 50/60 HZ, SCREW TERMINALS, IP20,FOR M22 SERIES, RMQ-TITAN SERIES. FREE 2 YEAR RADWELL WARRANTY
LIGHT BLOCK, WHITE, LED, 12-30VAC/DC, SIZE 22.5MM, FRONT MOUNTING, ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
LIGHT POWER CABLE, W/ LEAD, 72 INCH. FREE 2 YEAR RADWELL WARRANTY
LIGHT TOWER LED LENS WHITE. FREE 2 YEAR RADWELL WARRANTY
LIGHT, LED BULB, 120 VAC, RED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
LIGHTING BACK PANEL FOR LX2801 LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH COVER, W/INDICATOR MODULE, 24 VAC/DC, LED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HEAD, PLASTIC W/ METAL ROD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OFFSET LEVER, ADJUST 0.75 IN, STEEL, FRONT OF LEVER, HDLS SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC (OVERLAPPING), SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC (OVERLAPPING), SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WOBBLE STICK, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITH COVER PLATE W/INDICATOR MODULE, 5 AMP125/250VAC, LED. FREE 2 YEAR RADWELL WARRANTY
LITESTAK BASE, UL AND CUL, 24-240VAC/DC, LOW PROFILE, SURFACE MOUNT, 8531.90.9001. FREE 2 YEAR RADWELL WARRANTY
LOAD CELL 5KG LOW SINGLE POINT-BENDING BEAM. FREE 2 YEAR RADWELL WARRANTY
LOCKING FLUSH-PULL LATCH, BLACK; SVHC:NO SVHC (18-JUN-2012) ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LOGIC MODULE, 0-5VDC, ANALOG, MULTI-BEAM SERIES. FREE 2 YEAR RADWELL WARRANTY
LONG TERMINAL SHIELD, 3 POLE, 630 AMP MAX, PITCH 45 MM, COMPACT NSX400/630, IP40. FREE 2 YEAR RADWELL WARRANTY
LONG TERMINAL SHIELD, 3 POLES, COMPACT NSX100-250, EASYPACT EASYPACT CVS. FREE 2 YEAR RADWELL WARRANTY
LOVATO Contactors & Starters LPXC01
LOVATO Contactors & Starters LPXC10
LUG TERMINAL KIT, SUB-FEED LUG KIT, 2 POLE, 125 AMP MAX, #3-1 AWG CU, #1-10 AWG AI, SUB-FEED OR FEED-THRU CONNECTION TYPE, 106 MCM SIZE. FREE 2 YEAR RADWELL WARRANTY...
LV 5020P KVM EXTENDER, ENABLE YOU TO INCREASE THE DISTANCE BETWEEN THE USER AND THE TARGET SYSTEM. EXTENSION SOLUTIONS ARE IDEAL FOR BROADCAST, IT, INDUSTRIAL, TRANSPORTATION, EMERGENCY MANAGEMENT AND DEFENSE/MILITARY...
LX WIRE WAY DIVIDER. FREE 2 YEAR RADWELL WARRANTY
M341 A MECH INTL A. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR SWITCH, FOR CYLINDERS, TIPO 2-CABLES, 1M LONGTID DEL CABLE. FREE 2 YEAR RADWELL WARRANTY
MALE CONNECTOR, 12MM - 3/8 (TUBE OD - MALE PT ), DOUBLE FERRULE, 316SS, REPLACES A-LOK PART # M12MSC3/8K-316. FREE 2 YEAR RADWELL WARRANTY
MALE CONNECTOR, 14MM - 1/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS, REPLACES A-LOK PART # M14MSC1/4N-316. FREE 2 YEAR RADWELL WARRANTY
MALE ELBOW, 3MM - 1/8 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS, REPLACES A-LOK PART # M3MSEL1/8N-316. FREE 2 YEAR RADWELL WARRANTY
MANUAL CONTROL VALVE, 1/4 INCH PORT, NPT CONNECTION, 4-WAY/2 POSITION, 26 CFM, 150 PSI, LONG KNOB SELECTOR. FREE 2 YEAR RADWELL WARRANTY
MARSH UNICORN Printers M512-K
MECHANICAL TALLY COUNTER, FOUR COLUMNS OF DIGITS, HAND OPERATED, BENCH TOP MOUNT. FREE 2 YEAR RADWELL WARRANTY
MEDIA CONVERTER 10BASET 10BASEFL 1300NM. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH Sensors & Switches LSZ54N
MIMAKI, M004868, PUMP, SOLVENT PUMP, (FOR JV-33). FREE 2 YEAR RADWELL WARRANTY
MINI CONNECTOR, TRACK LIGHTING CONNECTOR, WHITE. FREE 2 YEAR RADWELL WARRANTY
MMC AXIS A'N' TO BREAKOUT BOX CABLE - 1 FOOT. FREE 2 YEAR RADWELL WARRANTY
MODULAR MOUNTING FRAME, M106 SERIES, FLUSH MOUNT, 4-PORT, GRAY, 106688385. FREE 2 YEAR RADWELL WARRANTY
MODULE RELAY ADD-ON. FREE 2 YEAR RADWELL WARRANTY
MONORAIL PART, 4 1/2-INCH SUSPENSION,1.25 INCHES WIDE . FREE 2 YEAR RADWELL WARRANTY
MOTOR MINIATURE. FREE 2 YEAR RADWELL WARRANTY
MOUNTING ADAPTER FOR 3CONTACT BLOCK OLD STYLE. FREE 2 YEAR RADWELL WARRANTY
MOUNTING ADAPTER, C-H 4 ELEMENT, SWITCH ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
MOUNTING ADAPTOR, 22 MM SWITCH STANDARD, FRONT FIXING, FOR USE W/ RMQ TITAN SERIES. FREE 2 YEAR RADWELL WARRANTY
MOUNTING ANGLE Ø M12. FREE 2 YEAR RADWELL WARRANTY
MOUNTING FEET. FREE 2 YEAR RADWELL WARRANTY
MOUNTING HARDWARE SET 2MOUNTING NUTS/LOCK WASHERS. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT FOR M920X SERIES ACTUATORS. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, 2PC SET, 3 POLE, FOR BLOCK CONTACTORS, SCREW TERMINALS, CONNECTION SOCKET FOR AF190-30....AF205-30 , ALTERNATE P/N 1SFN074811R1000. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, 3 PIECE, FOOT FITTING, APPICABLE TUBE INNER DIAMETER: 20MM, FOR CMK2/CMA2/CKV2/JSK2/ JSM2. FREE 2 YEAR RADWELL WARRANTY
MOUNTING POLE, BASE DIAMETER 70 MM, FOR USE WITH LT7 MODULAR SIGNAL LIGHT TOWER, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL LUG KIT, 100 NEUTRAL LUG KIT, AMPS 100, NUMBER OF LUGS INCLUDED 1. FREE 2 YEAR RADWELL WARRANTY
NINE24 INC Lighting ELCR-R
NON LOCKABLE H&LE BLOCK 4 J & K FRM BREAKERS. FREE 2 YEAR RADWELL WARRANTY
NUT, MOUNTING SS, 30MM, FOR PROXIMITY SWITCH, (LOCK NUT-SS30), (A3123-1). FREE 2 YEAR RADWELL WARRANTY
OCTAL 3-STATE NONINVERTING BUS TRANSCEIVER; LOGIC TYPE:TRANSCEIVER; LOGIC FAMILY:HCT; LOGIC BASE NUMBER:74245; OUTPUT CURRENT MAX:35MA; SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
OUTLET JACK DUST COVER, IVORY, 100/PACK. FREE 2 YEAR RADWELL WARRANTY
PANEL, 211 X 441MM. FREE 2 YEAR RADWELL WARRANTY
PANEL, FITS 150X150. FREE 2 YEAR RADWELL WARRANTY
PANEL, FITS 200X400. FREE 2 YEAR RADWELL WARRANTY
PANEL, FITS 300X250. FREE 2 YEAR RADWELL WARRANTY
PARALLEL CONNECTING LINK. FREE 2 YEAR RADWELL WARRANTY
PEDESTAL CLIP, CASETA, WIRELESS, SINGLE SURFACE MOUNT, WHITE, PLASTIC, BATTERY POWERED, 2.95 L X 1.8 W X 0.91 H INCH, FOR PICO REMOTE. FREE 2 YEAR RADWELL WARRANTY
PENDANT MOUNT HOOD, 3/4" HUB, "COPPER FREE" ALUMINUM, WTH EPOXY FINISH, PRESSURE CAST. FREE 2 YEAR RADWELL WARRANTY
PILOT LIGHT LAMP BULB, LED, 12V, RED. FREE 2 YEAR RADWELL WARRANTY
PILOT LIGHT LENS CAP RED. FREE 2 YEAR RADWELL WARRANTY
PILOT LIGHT LENS, WHITE, FOR 1 INCH INDICATOR, FLUSH MOUNT, -25 TO +70 DEGREE C, 216453. FREE 2 YEAR RADWELL WARRANTY
PLUG IN BASE, 630AMP, 4 POLES, WITHOUT EARTH LEAKAGE PROTECTION, COMPACT NSX 400/630, FRONT/REAR CONNECTED, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MUFFLER, EXHAUST FILTER, 1/4 INCH NPT PORT, MALE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE END PLATE KIT 1/4IN-PORT 2/SET. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE SUBPLATE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATICS VALVE 15-35PSIG NO/NC. FREE 2 YEAR RADWELL WARRANTY
POE & PWM CONTROLLER, 75V, 16-TSSOP; INPUT VOLTAGE:75V; OUTPUT CURRENT:100MA; UVLO:6.25V; CONTROLLER IC CASE STYLE:TSSOP; NO. OF PINS:16PINS; DUTY CYC. FREE 2 YEAR RADWELL WARRANTY
POLY BOWL, CLOSED, NO GUARD. FREE 2 YEAR RADWELL WARRANTY
POWER SENTRY Lighting PSQ500QD
POWER SUPPLY CORD 10AMP 125V 6FT BLACK. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 184) - DIFFERENTIAL LINE RECEIVER; MSL:MSL 1 - UNLIMITED; DRIVER CASE STYLE:TSSOP; FILTER TERMINALS:SURFACE MOUNT; INPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, SHUNT V-REF, 2.5V, 20MV, 8-SOIC; TOPOLOGY:SHUNT; REFERENCE VOLTAGE:2.5V; REFERENCE VOLTAGE TOLERANCE:20MV; TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; WIRE SIZE AWG MIN:14AWG; FOR USE WITH:MIL-DTL-5015 SERIES CONNECTOR; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO.
PROTECTIVE COVE, CONTROL AND SIGNALLING, 22MM, YELLOW PADLOCKABLE GUARD1. IP65. FREE 2 YEAR RADWELL WARRANTY
PUMP END, FOR MAGNETIC DRIVE, WHITE, PIMP SIZE 6, HIGH HEAD TYPE. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON FLUSH LENS, ROUND, ILLUMINATED, GREEN. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON PLUNGER BRIDGE, M22 NON-ILLUMINATED SECCTOR SWITCH, 22.5 MM, IP66. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Lighting LMP-0098-SUB-LED
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control LIT0191-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSZ52A-SUB
RECEPT, R/A,, M23-A, TYPE E, 17WAY; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; PRODUCT RANGE:MOTIONGRADE M23 A SERIES; CONNECTOR BODY MATERIAL:ZINC; GENDER:R. FREE 2 YEAR RADWELL WARRANTY
RECTILINEAR DISPLACEMENT TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
REDUCING UNION, 6MM - 1/8 ( TUBE OD ), SINGLE FERRULE, REPLACES A-LOK PART # M6CU2-316. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ADJ. VOLTAGE, 1A 8PSOP; PRIMARY INPUT VOLTAGE:42V; NO. OF OUTPUTS:1; OUTPUT CURRENT:1A; VOLTAGE REGULATOR CASE STYLE:SOP; NO. OF PINS:8; OP. FREE 2 YEAR RADWELL WARRANTY
RELAY SOCKET, 6AMP, 250VAC, FOR USE WITH PT RELAY. FREE 2 YEAR RADWELL WARRANTY
REMOTE CONTROL TRANSMITTER, HAND HELD, STANDARD CONFIGURATION INCLUDES EIGHT 3-SPEED DETENT BUTTONS, 4 TRANSMITTER STATUS LEDS, E-STOP BUTTON AND ON/OFF KEY SWITCH. FREE 2 YEAR RADWELL WARRANTY
REMOTE MOUTNING KIT, 1X MOUNTING BRACKET, 1X WASHER, 3X HEX NUTS, 4X HEX WASHER HEAD SCREWS, 1X BALL JOINT, 3X CAP SCREWS, 1X CRANK ARM. FREE 2 YEAR RADWELL WARRANTY...
RENEWABLE FUSE LINK FOR UL CLASS H FUSES. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR INTERSTATE BATTERIES LIT2640, BATTERY, LITHIUM 3.0V, 850MAH, W/ WIRE LEADS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS43M11B11, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS43M13B11, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS43M42B11, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS45M11B11, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS45M13C11, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC (OVERLAPPING), SLOW ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS45M42B11, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS45M42L02, LIMIT SWITCH, FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS45M52B11, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS45M71B11, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS45M92B11, LIMIT SWITCH, WOBBLE STICK, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF IDEC LSPD-2G, LED LAMP, GREEN, BAYONET BASE, T3-1/4, BA9S BASE, VIBRATION & SHOCK PROOF, 100K HRS, 6-28V AC/DC, BIPOLAR. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF IDEC LSPD-2R, LED LAMP, RED, BAYONET BASE, T3-1/4, BA9S BASE, VIBRATION & SHOCK PROOF, 100K HRS, 6-28V AC/DC, BIPOLAR. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT ROTOR, BLACK PVDF, FOR 515 SERIES FLOW SENSORS, (198801181). FREE 2 YEAR RADWELL WARRANTY
RETAINING RING 303/304 SS. FREE 2 YEAR RADWELL WARRANTY
RIBBON CABLE, 105 C,300 V, GREY. FREE 2 YEAR RADWELL WARRANTY
RIGHT ANGLE, 18MM MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
RMQ TITAN, 22MM PILOT DEVICES, FIXING ADAPTER WITH 1NC. FREE 2 YEAR RADWELL WARRANTY
ROTARY HANDLE, EXTENDED, RED HANDLE/YELLOW FRONT, FOR COMPACT NSX100/160/250. FREE 2 YEAR RADWELL WARRANTY
ROUND ILLUMINATED FLUSH LEN. FREE 2 YEAR RADWELL WARRANTY
ROUND ILLUMINATED FLUSH LENS. FREE 2 YEAR RADWELL WARRANTY
SAFETY TRIP INTERLOCK, FOR COMPACT NSX 100/160/250, PLUG-IN KIT. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics M313011
SCREW, STEEL HEX HEAD CAP, FOR CONTACTOR OR RELAY, #8-8-24 HHSCS. FREE 2 YEAR RADWELL WARRANTY
SELF ADHESIVE BASES, 50PK, ROUND. FREE 2 YEAR RADWELL WARRANTY
SENSOR 500V 50HZ 220OHM. FREE 2 YEAR RADWELL WARRANTY
SENSOR HEAD WIDE TYPE LASER CLASS 2, RED SEMICONDUCTOR LASER, 655NM WAVE LENGTH, .95MW OUTPUT, DIFFUSE REFLECTIVE/SPECULAR REFLECTIVE. FREE 2 YEAR RADWELL WARRANTY
SHOCK ABSORBER, MINIATURE ADJUSTABLE, MA SERIES, 600. FREE 2 YEAR RADWELL WARRANTY
SIGHT DOME KIT NYLON. FREE 2 YEAR RADWELL WARRANTY
SIGHT DOME KIT, POLYCARBONATE STYLE, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY
SPACER SLEEVE, PNEUMATIC ACCESSORY PAST. METAL. FREE 2 YEAR RADWELL WARRANTY
SPECIALTY LIGHTING Lighting PD6123
SPREADERS, 35 MM TO 45 MM PITCH, 3 POLES, COMPACT NSX 100/160/250, SET OF 3 PARTS. FREE 2 YEAR RADWELL WARRANTY
STRINGER RADIUS DROP - BLACK. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR 555 BATTERIES LR20, BATTERY, ALKALINE, 1.5V, 17000MAH, SIZE D. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR A-LOK M6FA1/8K-316, FEMALE ADAPTER, 6MM - 1/8 (OD PORT - FEMALE PT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS CR2/3AA, BATTERY, 3V, 1800MAH, BUTTON TYPE, 2/3AA, 1.3" X 0.6". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH LSZ59B, LEVER ARM, METAL ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18-A1, MOUNTING BRACKET -SWIVEL/TILT, 30.5MM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR IDEC LSPD-2, LED LAMP, WHITE, BAYONET BASE, T3-1/4, BA9S BASE, VIBRATION & SHOCK PROOF, 6-28V AC/DC, BIPOLAR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR IEC LR20N, BATTERY, ALKALINE, 1.5V, 17000MAH, SIZE D. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR INTERSTATE BATTERIES LIT092, BATTERY, LITHIUM, 3.6V, CYLINDRICAL, 1/2AA, 1100MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR LN-SS30, LOCKING NUT, M30, STAINLESS STEEL, 5-PACK. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR LN-SS30, LOCKING NUT, M30, STAINLESS STEEL, EACH. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PANASONIC LR20X, BATTERY, ALKALINE, 1.5V, 17000MAH, SIZE D. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PANASONIC LR20XWA, BATTERY, ALKALINE, 1.5V, 17000MAH, SIZE D. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PARKER M10MSC1/4N-316, MALE CONNECTOR, 10MM - 1/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PARKER M8MSC12N316, MALE CONNECTOR, 8MM - 1/2 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SAFT LS14250, BATTERY, LITHIUM, 3.6 VDC, 1200 MAH, BUTTON TYPE, 1/2AA SIZE, NON-RECHARGEABLE, LITHIUM THIONYL CHLORIDE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK LISA32900, FIBER OPTIC CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK LIST32900, FIBER OPTIC CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE LED LAMP FOR PATLITE LMP-0108, LAMP, LED. 28V, MINIATURE, E10 BASE, BENEFITS OF LED: SHINES BRIGHTER & LASTS LONGER THAN INCANDESCENT VERSION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE LED VERSION OF PATLITE LMP-0098 , LED BULB, CS / ST / STF / STPB / STFPB / STD-(F), 20-38V, 100K HOUR LIFE. FREE 2 YEAR RADWELL WARRANTY
SURELITE PRODUCTS Lighting FS-5
SURGE PROTECTION 277/480V 3PHASE 25KA. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACCESSORY, M22 MODULAR PUSHBUTTON SERIES, 22.5 MM SIZE, IEC, DIN RAIL MOUNTING ADAPTER. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACTUATOR, FOR USE WITH:HONEYWELL HDLS SERIES LIMIT AND ENCLOSED SWITCHES, DELRIN ROD 305MM, 0.25-IN (6.53MM) DIAMETER, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACTUATOR, OPERATING HEAD, FOR HDLS SERIES, ROTARY ACTUATOR, TOP MOUNT, 5 / 10 AMP, 250 VDC / 600 VAC, 5-PIN MINI-STYLE. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACTUATOR, OPERATING HEAD, FOR HDLS SERIES, ROTARY ACTUATOR, TOP MOUNT, 5 / 10 AMP, 250 VDC / 600 VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCHING REG 0.5A ADJ, SMD, 2597; PRIMARY INPUT VOLTAGE:40V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:37V; OUTPUT CURRENT:500MA; VOLTAGE REGULATOR CASE STYLE. FREE 2 YEAR RADWELL WARRANTY
SWITCHING REGULATOR, CURRENT/VOLTAGE-MODE , 0.74A, 1000KHZ SWITCHING FREQ-MAX, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
SYLVANIA Lighting M175/MULTI-KIT
TANK TOP FITTING, UNIVERSAL, NO HOLES, PVC ADHESIVE, FOR MOUNTING 1-1/2 INCH NPT WITHOUT CUTTING HOLE. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Contactors & Starters LUCA05BL
TERM SHROUDS, AF580-750, EXTENDED, WITH LUGS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, FOR M9XU COMB BUSBAR, MULTI9, 63 AMP RATED, 1000 V RATED, MAX TORQUE 50 LB-IN, 12-2 AWG CU, SET OF 4, REPLACEMENT FOR 10185. FREE 2 YEAR RADWELL WARRANTY...
TERMINATION CONNECTOR, M12, 8X-M, FLDTRM, 26-22AWG SHLD. FREE 2 YEAR RADWELL WARRANTY
THOMAS & BETTS,LTD11-22,LTD11 22,OUTLET BOX. FREE 2 YEAR RADWELL WARRANTY
TIP ADAPTER, FOR FIBER THROUGH-BEAM SYSTEM, BRASS MATERIAL, M2.6 HOUSING DIAMETER, GLASS LENS, USE WITH LL3 FIBER-OPTICS, (5308129). FREE 2 YEAR RADWELL WARRANTY
TOGGLE PADLOCKING DEVICE, FIXED ADAPTER, COMPACT NSX 400/630, OFF OR ON POSITION. FREE 2 YEAR RADWELL WARRANTY
TRACK POWER FEED I CONNECTOR, CEILING LIGHT IN L TRACK SYSTEM ,WHITE,120V. FREE 2 YEAR RADWELL WARRANTY
TUBE SUPPORT, TUBELOC HOLDER, SHOCK RESISTANT, FOR USE WITH T8 AND T12 BI-PIN FLUORESCENT TUBE, 14-40 WATTS, NYLON. FREE 2 YEAR RADWELL WARRANTY
TURCK Electrical Products LOCK-MINI-FW
TWO-CIRCUIT TRACK, 2FT, BLACK. FREE 2 YEAR RADWELL WARRANTY
ULP PORT MODULE, MASTERPACT REPLACEMENT MODULE, FOR MTZ2/MTZ3 DRAWOUT. FREE 2 YEAR RADWELL WARRANTY
UNDERVOLTAGE RELEASE, COMPACT NSX, POWERPACT MULTISTANDARD, EASYPACT CVS, RATED VOLTAGE 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VANEOMETER, 0-2.0 M/S., FT/.MIN, TO MEASURE LOW AIR VELOCITIES. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3; REFERENCE TYPE:SHUNT - FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:-; REFERENCE VOLTS:1.235V; REFERENCE VOLT. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE REF, SHUNT, 1.24V-5.3V, SOIC-8; REFERENCE TYPE:SHUNT - ADJUSTABLE; REFERENCE VOLTS:-; REFERENCE VOLTAGE TOLERANCE:-; VOLTAGE REFERENCE CASE ST. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE REF, SHUNT, 2.49V, TO-226AA-3; REFERENCE TYPE:SHUNT - FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:-; REFERENCE VOLTS:2.5V; REFERENCE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE REF, SHUNT, 5V, TO-226AA-3; REFERENCE TYPE:SHUNT - FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:-; REFERENCE VOLTS:5V; REFERENCE VOLTAGE TOLE. FREE 2 YEAR RADWELL WARRANTY
WALL ANGLE SPT. KIT 12IN-CLEAR. FREE 2 YEAR RADWELL WARRANTY
WALL SENSOR, LIGHTOWL PASSIVE INFRARED & ULTRASONIC, 24VDC, WITH INTELLIDAPT, 1600 SQ. FT., RELAY & PHOTOCELL, WHITE. FREE 2 YEAR RADWELL WARRANTY
WALLPLATES 1GANG 9.5MM HOLE. FREE 2 YEAR RADWELL WARRANTY
WILKERSON PNEUMATIC Pneumatics LRP-96-701
WILKERSON PNEUMATIC Pneumatics LRP-96-720
WILKERSON PNEUMATIC Pneumatics LRP-96-725

<< Prev Next >>