STMicroelectronics, Inc. Uncategorized M74HC237B1R

Description
IC, 3 TO 8 LINE DECODER, DIP-16; LOGIC TYPE:LINE DECODER; NO. OF OUTPUTS:8; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:DIP; NO. OF PINS:16; OPERA. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 3 TO 8 LINE DECODER, DIP-16; LOGIC TYPE:LINE DECODER; NO. OF OUTPUTS:8; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:DIP; NO. OF PINS:16; OPERA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Uncategorized - 16484810 - Radwell International
Willingboro, NJ, United States
Uncategorized
16484810
Uncategorized 16484810
IC, 3 TO 8 LINE DECODER, DIP-16; LOGIC TYPE:LINE DECODER; NO. OF OUTPUTS:8; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:DIP; NO. OF PINS:16; OPERA. FREE 2 YEAR RADWELL WARRANTY

IC, 3 TO 8 LINE DECODER, DIP-16; LOGIC TYPE:LINE DECODER; NO. OF OUTPUTS:8; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:DIP; NO. OF PINS:16; OPERA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 16484810
Product Name Uncategorized
Unlock Full Specs
to access all available technical data