FLASH, SERIAL, 4MBIT, 8SOIC; MEMORY SIZE:4MBIT; FLASH MEMORY CONFIGURATION:512K X 8BIT; CLOCK FREQUENCY:75MHZ; IC INTERFACE TYPE:SPI; MEMORY CASE STYLE:NSOIC; NO. OF PINS:8PINS; ACCESS TIME:-; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 62134409 |
| Product Name | Computer Accessory |