Amphenol Industrial Contactor/Starter Accessory M39029/5-116

Description
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP, PRODUCT RANGE:MINIATURE CYLINDRICAL SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:20AWG, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP, PRODUCT RANGE:MINIATURE CYLINDRICAL SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:20AWG, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Accessory - 48670083 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Accessory
48670083
Contactor/Starter Accessory 48670083
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP, PRODUCT RANGE:MINIATURE CYLINDRICAL SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:20AWG, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP, PRODUCT RANGE:MINIATURE CYLINDRICAL SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:20AWG, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 48670083
Product Name Contactor/Starter Accessory
Unlock Full Specs
to access all available technical data