CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP, PRODUCT RANGE:MINIATURE CYLINDRICAL SERIES, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:20AWG, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 34543759 |
| Product Name | Contactor/Starter Accessory |