PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; WIRE SIZE AWG MIN:14AWG; FOR USE WITH:MIL-DTL-5015 SERIES CONNECTOR; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 48670081 |
| Product Name | Contactor/Starter Accessory |