Amphenol Industrial Contactor/Starter Accessory M39029/29-212

Description
CONTACT, PIN, TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG - MIN:20AWG, USE WITH:MIL-DTL-5015 SERIES CONNECTOR, GOLD PLATED CONTACTS, COPPER ALLOY, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT, PIN, TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG - MIN:20AWG, USE WITH:MIL-DTL-5015 SERIES CONNECTOR, GOLD PLATED CONTACTS, COPPER ALLOY, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Accessory - 48845971 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Accessory
48845971
Contactor/Starter Accessory 48845971
CONTACT, PIN, TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG - MIN:20AWG, USE WITH:MIL-DTL-5015 SERIES CONNECTOR, GOLD PLATED CONTACTS, COPPER ALLOY, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CONTACT, PIN, TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG - MIN:20AWG, USE WITH:MIL-DTL-5015 SERIES CONNECTOR, GOLD PLATED CONTACTS, COPPER ALLOY, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 48845971
Product Name Contactor/Starter Accessory
Unlock Full Specs
to access all available technical data