Micron Technology, Inc. Memory MT41J64M16JT-187E:G TR

Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 533MHz 96-FBGA (8x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 533MHz 96-FBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41J64M16JT-187E:GTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 533MHz 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 533MHz 96-FBGA (8x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J64M16JT-187E:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J64M16JT-187E:G TR
Integrated Circuits (ICs) - Memory - Memory MT41J64M16JT-187E:G TR
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 1Gbit Parallel 533 MHz 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 1Gbit Parallel 533 MHz 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J64M16JT-187E:GTR-ND MT41J64M16JT-187E:G TR MT41J64M16JT-187E:G TR MT41J64M16JT-187E:G TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details