Micron Technology, Inc. Memory - SDRAM - MT41J64M16JT-187E:G MT41J64M16JT-187E:G

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41J64M16JT-187E:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J64M16JT-187E:G
Memory - SDRAM - MT41J64M16JT-187E:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 96-FBGA (8x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Memory Format: DRAM
Max Frequency: 533MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT41J64M16JT-187E:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 533MHz 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 533MHz 96-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J64M16JT-187E:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J64M16JT-187E:G
Memory IC and Storage Component 774-MT41J64M16JT-187E:G
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41J64M16JT-187E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J64M16JT-187 E:G can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96FBGA Product overview: MT41J64M16JT-187E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J64M16JT-187E:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J64M16JT-187E:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J64M16JT-187E:G
Integrated Circuits (ICs) - Memory - Memory MT41J64M16JT-187E:G
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - MT41J64M16JT-187E:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 533 MHz 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 1Gbit Parallel 533 MHz 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J64M16JT-187E:G-ND 774-MT41J64M16JT-187E:G MT41J64M16JT-187E:G MT41J64M16JT-187E:G MT41J64M16JT-187E:G
Product Name Memory - SDRAM - MT41J64M16JT-187E:G Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 96-FBGA (8x14) 96-TFBGA BGA; Tray BGA BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details