Micron Technology, Inc. Memory IC and Storage Component MT44K16M36RB-093E IT:B

Description
IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-093E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-093 E IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-093E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-093 E IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT44K16M36RB-093E IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT44K16M36RB-093E IT:B
Memory IC and Storage Component 774-MT44K16M36RB-093E IT:B
IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-093E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-093 E IT:B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-093E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-093E IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT44K16M36RB-093EIT:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (16M x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (16M x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Memory - SDRAM - MT44K16M36RB-093E IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT44K16M36RB-093E IT:B
Memory - SDRAM - MT44K16M36RB-093E IT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet
DRAM Memory IC 576Mbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT44K16M36RB-093E IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K16M36RB-093E IT:B
Integrated Circuits (ICs) - Memory - Memory MT44K16M36RB-093E IT:B
IC DRAM 576MBIT PAR 168BGA

IC DRAM 576MBIT PAR 168BGA

Supplier's Site
Dram, 16M X 36Bit, -40 To 95Deg C; Dram Type Micron - 80AH8067 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 36Bit, -40 To 95Deg C; Dram Type Micron
80AH8067
Dram, 16M X 36Bit, -40 To 95Deg C; Dram Type Micron 80AH8067
DRAM, 16M X 36BIT, -40 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:16M x 36bit; Clock Frequency:1.066GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:937ps RoHS Compliant: Yes

DRAM, 16M X 36BIT, -40 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:16M x 36bit; Clock Frequency:1.066GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:937ps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT44K16M36RB-093E IT:B MT44K16M36RB-093EIT:B-ND MT44K16M36RB-093E IT:B MT44K16M36RB-093E IT:B MT44K16M36RB-093E IT:B 80AH8067
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT44K16M36RB-093E IT:B Memory Memory Integrated Circuits (ICs) - Memory - Memory Dram, 16M X 36Bit, -40 To 95Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 8 ns 8 ns 8 ns 0.9370 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Address Bus Width 36 bits
Package Type BGA; Tray 168-TBGA BGA; 168-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 2 k
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details