Micron Technology, Inc. Memory MT42L16M32D1HE-18 IT:E

Description
SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 533 MHz 134-VFBGA (10x11.5)
Datasheet
Description
SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 533 MHz 134-VFBGA (10x11.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 533 MHz 134-VFBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 533 MHz 134-VFBGA (10x11.5)

Buy Now
Dram, 16M X 32Bit, -40 To 85Deg C; Dram Type Micron - 80AH8058 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 32Bit, -40 To 85Deg C; Dram Type Micron
80AH8058
Dram, 16M X 32Bit, -40 To 85Deg C; Dram Type Micron 80AH8058
DRAM, 16M X 32BIT, -40 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes

DRAM, 16M X 32BIT, -40 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 512MBIT PAR 134VFBGA

IC DRAM 512MBIT PAR 134VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT42L16M32D1HE-18 IT:E
IC DRAM 512MBIT PAR 134VFBGA

IC DRAM 512MBIT PAR 134VFBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT42L16M32D1HE-18 IT:E 80AH8058 MT42L16M32D1HE-18 IT:E MT42L16M32D1HE-18 IT:E
Product Name Memory Dram, 16M X 32Bit, -40 To 85Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type BGA; 134-VFBGA VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 520366231296 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers