Micron Technology, Inc. Memory - SDRAM - MT42L384M32D3LP-18 WT:A MT42L384M32D3LP-18 WT:A

Description
Manufacturer: Micron Technology Inc. Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 12Gb (384M x 32) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TC) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 12Gb (384M x 32) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TC) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L384M32D3LP-18 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L384M32D3LP-18 WT:A
Memory - SDRAM - MT42L384M32D3LP-18 WT:A
Manufacturer: Micron Technology Inc. Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 12Gb (384M x 32) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TC) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 12Gb (384M x 32)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TC)
Supply Voltage - Operating: 1.14 V to 1.3 V
Memory Format: DRAM
Max Frequency: 533MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
533MHZ Memory IC and Storage Component - 774-MT42L384M32D3LP-18 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Memory IC and Storage Component
774-MT42L384M32D3LP-18 WT:A
533MHZ Memory IC and Storage Component 774-MT42L384M32D3LP-18 WT:A
IC DRAM 12GBIT PARALLEL 533MHZ Product overview: MT42L384M32D3LP-18 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 533MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L384M32D3LP- 18 WT:A can be used for catalog matching and distributor lookup.

IC DRAM 12GBIT PARALLEL 533MHZ Product overview: MT42L384M32D3LP-18 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 533MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L384M32D3LP-18 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 12GBIT PARALLEL 533MHZ

IC DRAM 12GBIT PARALLEL 533MHZ

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 12Gbit Parallel 533 MHz

SDRAM - Mobile LPDDR2 Memory IC 12Gbit Parallel 533 MHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L384M32D3LP-18 WT:A
Integrated Circuits (ICs) - Memory - Memory MT42L384M32D3LP-18 WT:A
IC DRAM 12GBIT PARALLEL 533MHZ

IC DRAM 12GBIT PARALLEL 533MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L384M32D3LP-18 WT:A MT42L384M32D3LP-18 WT:A MT42L384M32D3LP-18 WT:A MT42L384M32D3LP-18 WT:A
Product Name Memory - SDRAM - MT42L384M32D3LP-18 WT:A 533MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Supply Voltage 1.14 V ~ 1.3 V 1.14V ~ 1.3V 1.14V ~ 1.3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details