Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT41K256M16TW-93:P

Description
IC DRAM 4GBIT PAR 96FBGA
Datasheet
Description
IC DRAM 4GBIT PAR 96FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16TW-93:P - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16TW-93:P
Integrated Circuits (ICs) - Memory - Memory MT41K256M16TW-93:P
IC DRAM 4GBIT PAR 96FBGA

IC DRAM 4GBIT PAR 96FBGA

Supplier's Site
IC SDRAM DDR3 4G FBGA

IC SDRAM DDR3 4G FBGA

Supplier's Site Datasheet
Memory - MT41K256M16TW-93:P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14)

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT41K256M16TW-93:P MT41K256M16TW-93:P MT41K256M16TW-93:P
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Data Rate 1066 MHz
Density 4000000 kbits 4000000 kbits 4000000 kbits
Package Type 20 ns BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Memory - 342-00474 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details