Micron Technology, Inc. Memory - SDRAM - MT41K256M8DA-107 IT:K MT41K256M8DA-107 IT:K

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933 MHz 20 ns 78-FBGA (8x10.5) Package: Bulk Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41K256M8 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (8x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1440 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933 MHz 20 ns 78-FBGA (8x10.5) Package: Bulk Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41K256M8 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (8x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1440 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K256M8DA-107 IT:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M8DA-107 IT:K
Memory - SDRAM - MT41K256M8DA-107 IT:K
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933 MHz 20 ns 78-FBGA (8x10.5) Package: Bulk Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41K256M8 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (8x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1440 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933 MHz 20 ns 78-FBGA (8x10.5)
Package: Bulk
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT41K256M8
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (8x10.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1440
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M8DA-107 IT:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M8DA-107 IT:K
Memory IC and Storage Component 774-MT41K256M8DA-107 IT:K
IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K256M8DA-107 IT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-107 IT:K can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K256M8DA-107 IT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-107 IT:K can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT41K256M8DA-107IT:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M8DA-107 IT:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M8DA-107 IT:K
Integrated Circuits (ICs) - Memory - Memory MT41K256M8DA-107 IT:K
IC DRAM 2GBIT PAR 78FBGA

IC DRAM 2GBIT PAR 78FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K256M8DA-107 IT:K MT41K256M8DA-107IT:K-ND MT41K256M8DA-107 IT:K MT41K256M8DA-107 IT:K MT41K256M8DA-107 IT:K
Product Name Memory - SDRAM - MT41K256M8DA-107 IT:K Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-FBGA (8x10.5) BGA; Bulk 78-TFBGA BGA; 78-TFBGA BGA
Access Time 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821502VXF - 5962R1821502VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details