Micron Technology, Inc. Memory MT44K32M18RB-107E:A

Description
DRAM Memory IC 576Mb (32M x 18) Parallel 933MHz 8ns 168-BGA (13.5x13.5)
Request a Quote
Description
DRAM Memory IC 576Mb (32M x 18) Parallel 933MHz 8ns 168-BGA (13.5x13.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT44K32M18RB-107E:A is a 576Mbit RLDRAM 3 memory device from Quarktwin Technology Ltd. It operates at a clock frequency of 1066 MHz, providing a data rate of 2133 Mb/s per ball and a peak bandwidth of 76.8 Gb/s when configured as x36. The memory features a 32 Meg x 18 organization with 16 banks and supports a reduced cycle time with a minimum tRC of 10 ns. It operates at multiple voltage levels, including 1.35V for VDD and 1.2V for VDDQ I/O, and includes integrated on-die termination (ODT). The device is packaged in a 168-ball FBGA format and offers programmable read/write latency and burst length options. It also supports differential input clocks and has a refresh rate of 64ms. This memory component is suitable for applications requiring high-speed data processing and efficient power management.

Datasheet Summary
Powered by GS/AI

The MT44K32M18RB-107E:A is a 576Mbit RLDRAM 3 memory device from Quarktwin Technology Ltd. It operates at a clock frequency of 1066 MHz, providing a data rate of 2133 Mb/s per ball and a peak bandwidth of 76.8 Gb/s when configured as x36. The memory features a 32 Meg x 18 organization with 16 banks and supports a reduced cycle time with a minimum tRC of 10 ns. It operates at multiple voltage levels, including 1.35V for VDD and 1.2V for VDDQ I/O, and includes integrated on-die termination (ODT). The device is packaged in a 168-ball FBGA format and offers programmable read/write latency and burst length options. It also supports differential input clocks and has a refresh rate of 64ms. This memory component is suitable for applications requiring high-speed data processing and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Memory - MT44K32M18RB-107E:A-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (32M x 18) Parallel 933MHz 8ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (32M x 18) Parallel 933MHz 8ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT44K32M18RB-107E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K32M18RB-107E:A
Integrated Circuits (ICs) - Memory - Memory MT44K32M18RB-107E:A
IC DRAM 576MBIT PAR 168BGA

IC DRAM 576MBIT PAR 168BGA

Supplier's Site
Memory - MT44K32M18RB-107E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)

Buy Now Datasheet
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT44K32M18RB-107E:A-ND MT44K32M18RB-107E:A MT44K32M18RB-107E:A MT44K32M18RB-107E:A
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 576000 kbits 576000 kbits 576000 kbits 576000 kbits
Package Type 168-TBGA BGA BGA; 168-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - A2C00045230 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details