Micron Technology, Inc. 333MHZ Memory IC and Storage Component MT42L128M32D2MH-3 IT:A

Description
IC SDRAM 4GBIT 333MHZ 134FBGA Product overview: MT42L128M32D2MH-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M32D2MH- 3 IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 4GBIT 333MHZ 134FBGA Product overview: MT42L128M32D2MH-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M32D2MH- 3 IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333MHZ Memory IC and Storage Component - 774-MT42L128M32D2MH-3 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Memory IC and Storage Component
774-MT42L128M32D2MH-3 IT:A
333MHZ Memory IC and Storage Component 774-MT42L128M32D2MH-3 IT:A
IC SDRAM 4GBIT 333MHZ 134FBGA Product overview: MT42L128M32D2MH-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M32D2MH- 3 IT:A can be used for catalog matching and distributor lookup.

IC SDRAM 4GBIT 333MHZ 134FBGA Product overview: MT42L128M32D2MH-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M32D2MH-3 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT42L128M32D2MH-3 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L128M32D2MH-3 IT:A
Memory - SDRAM - MT42L128M32D2MH-3 IT:A
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 4Gb (128M x 32) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 134-FBGA (11x11.5) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 4Gb (128M x 32)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 134-FBGA (11x11.5)
Supply Voltage - Operating: 1.14 V to 1.3 V
Memory Format: DRAM
Max Frequency: 333MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 134-FBGA (11x11.5)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 134-FBGA (11x11.5)

Buy Now
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L128M32D2MH-3 IT:A MT42L128M32D2MH-3 IT:A MT42L128M32D2MH-3 IT:A
Product Name 333MHZ Memory IC and Storage Component Memory - SDRAM - MT42L128M32D2MH-3 IT:A Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 363531-0010 00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details