Micron Technology, Inc. Memory - SDRAM - MT42L128M64D2MC-18 WT:A TR MT42L128M64D2MC-18 WT:A TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (128M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TC) Case / Package: 240-FBGA (14x14) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (128M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TC) Case / Package: 240-FBGA (14x14) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L128M64D2MC-18 WT:A TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L128M64D2MC-18 WT:A TR
Memory - SDRAM - MT42L128M64D2MC-18 WT:A TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (128M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TC) Case / Package: 240-FBGA (14x14) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 8Gb (128M x 64)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TC)
Case / Package: 240-FBGA (14x14)
Supply Voltage - Operating: 1.14 V to 1.3 V
Memory Format: DRAM
Max Frequency: 533MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L128M64D2MC-18 WT:A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L128M64D2MC-18 WT:A TR
Memory IC and Storage Component 774-MT42L128M64D2MC-18 WT:A TR
IC DRAM 8GBIT PARALLEL 240FBGA Product overview: MT42L128M64D2MC-18 WT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M64D2MC- 18 WT:A TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 240FBGA Product overview: MT42L128M64D2MC-18 WT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M64D2MC-18 WT:A TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L128M64D2MC-18 WT:A TR
Integrated Circuits (ICs) - Memory - Memory MT42L128M64D2MC-18 WT:A TR
IC DRAM 8GBIT PARALLEL 240FBGA

IC DRAM 8GBIT PARALLEL 240FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 240FBGA

IC DRAM 8GBIT PARALLEL 240FBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 240-FBGA (14x14)

SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 240-FBGA (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L128M64D2MC-18 WT:A TR MT42L128M64D2MC-18 WT:A TR MT42L128M64D2MC-18 WT:A TR MT42L128M64D2MC-18 WT:A TR
Product Name Memory - SDRAM - MT42L128M64D2MC-18 WT:A TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 240-FBGA (14x14) BGA; Tape & Reel (TR) BGA BGA; 240-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details