The MT41K2G4TRF-107:E is an 8Gb TwinDie DDR3L SDRAM memory module from Quarktwin Technology Ltd., featuring a configuration of 128 Meg x 4 with 8 banks across 2 ranks. It operates at a voltage of 1.35V, with a data rate of 1866 MT/s and a CAS latency of 13. The memory is packaged in a 78-ball FBGA format, measuring 9.5mm x 11.5mm x 1.2mm, and is designed for commercial temperature ranges from 0°C to 95°C. This memory module supports backward compatibility with 1.5V systems and includes features such as dual chip select, on-die termination, and a standard self-refresh mode. It is suitable for applications requiring efficient power consumption and high-speed data processing. The module is also available in an industrial temperature version, making it versatile for various environments.
IC DRAM 8GBIT PAR 78FBGA
IC DRAM 8GBIT PARALLEL 78FBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 78-FBGA (9.5x11.5)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT41K2G4TRF-107:E | MT41K2G4TRF-107:E | MT41K2G4TRF-107:E |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits |
| Supply Voltage | 78-TFBGA | 1.283V ~ 1.45V |