Micron Technology, Inc. Memory - SDRAM - MT42L64M64D2KH-3 IT:A MT42L64M64D2KH-3 IT:A

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C (TC) Package: 216-WFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR2 Operating Supply Voltage: 1.14 V ~ 1.3 V Memory Type: Volatile Memory Size: 4Gb (64M x 64) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 333MHz Memory Interface: Parallel Manufacturer Package: 216-FBGA (12x12) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C (TC) Package: 216-WFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR2 Operating Supply Voltage: 1.14 V ~ 1.3 V Memory Type: Volatile Memory Size: 4Gb (64M x 64) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 333MHz Memory Interface: Parallel Manufacturer Package: 216-FBGA (12x12) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L64M64D2KH-3 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L64M64D2KH-3 IT:A
Memory - SDRAM - MT42L64M64D2KH-3 IT:A
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C (TC) Package: 216-WFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR2 Operating Supply Voltage: 1.14 V ~ 1.3 V Memory Type: Volatile Memory Size: 4Gb (64M x 64) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 333MHz Memory Interface: Parallel Manufacturer Package: 216-FBGA (12x12) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -25°C ~ 85°C (TC)
Package: 216-WFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPDDR2
Operating Supply Voltage: 1.14 V ~ 1.3 V
Memory Type: Volatile
Memory Size: 4Gb (64M x 64)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 333MHz
Memory Interface: Parallel
Manufacturer Package: 216-FBGA (12x12)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L64M64D2KH-3 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L64M64D2KH-3 IT:A
Memory IC and Storage Component 774-MT42L64M64D2KH-3 IT:A
IC DRAM 4GBIT PARALLEL 216FBGA Product overview: MT42L64M64D2KH-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2KH-3 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 216FBGA Product overview: MT42L64M64D2KH-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2KH-3 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 216-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 216-FBGA (12x12)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L64M64D2KH-3 IT:A
Integrated Circuits (ICs) - Memory - Memory MT42L64M64D2KH-3 IT:A
IC DRAM 4GBIT PARALLEL 216FBGA

IC DRAM 4GBIT PARALLEL 216FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 216FBGA

IC DRAM 4GBIT PARALLEL 216FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L64M64D2KH-3 IT:A MT42L64M64D2KH-3 IT:A MT42L64M64D2KH-3 IT:A MT42L64M64D2KH-3 IT:A
Product Name Memory - SDRAM - MT42L64M64D2KH-3 IT:A Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Supply Voltage 1.14 V ~ 1.3 V 1.14V ~ 1.3V 1.14V ~ 1.3V -25degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers