Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT42L256M64D4EV-25 WT:A TR

Description
IC DRAM 16GBIT PARALLEL 253FBGA
Datasheet
Description
IC DRAM 16GBIT PARALLEL 253FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L256M64D4EV-25 WT:A TR
Integrated Circuits (ICs) - Memory - Memory MT42L256M64D4EV-25 WT:A TR
IC DRAM 16GBIT PARALLEL 253FBGA

IC DRAM 16GBIT PARALLEL 253FBGA

Supplier's Site
IC DRAM 16GBIT PARALLEL 253FBGA

IC DRAM 16GBIT PARALLEL 253FBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 400 MHz 253-FBGA (11x11)

SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 400 MHz 253-FBGA (11x11)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT42L256M64D4EV-25 WT:A TR MT42L256M64D4EV-25 WT:A TR MT42L256M64D4EV-25 WT:A TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Data Rate 400 MHz
Density 16000000 kbits 16000000 kbits 16000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers