Micron Technology, Inc. Memory MT44K32M36RB-093E:A TR

Description
RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)
Request a Quote Datasheet
Description
RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT44K32M36RB-093E:ATR-ND - DigiKey
Thief River Falls, MN, United States
RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K32M36RB-093E:A TR
Integrated Circuits (ICs) - Memory - Memory MT44K32M36RB-093E:A TR
IC DRAM 1.125GBIT PAR 168BGA

IC DRAM 1.125GBIT PAR 168BGA

Supplier's Site
RLDRAM 3 Memory IC 1.125Gbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)

Buy Now Datasheet
IC RLDRAM 1.125GBIT PAR 168BGA

IC RLDRAM 1.125GBIT PAR 168BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT44K32M36RB-093E:ATR-ND MT44K32M36RB-093E:A TR MT44K32M36RB-093E:A TR MT44K32M36RB-093E:A TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 168-TBGA BGA; 168-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 40060541 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details