Micron Technology, Inc. Memory MT41K64M16TW-107 AAT:J TR

Description
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
Request a Quote
Description
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT41K64M16TW-107 AAT:J TR is a 1Gb DDR3L SDRAM memory device designed for automotive applications. It features a configuration of 8 Meg x 16 with 8 internal banks and operates at a voltage of 1.35V, making it a low-voltage alternative to standard DDR3 memory. The device supports a data rate of 1866 MT/s with a cycle time of 1.07 ns at a CAS latency of 13. This memory IC is AEC-Q100 certified, ensuring it meets automotive reliability standards, and is suitable for operation in temperatures ranging from -40°C to +105°C. The package type is a 96-ball FBGA, measuring 8mm x 14mm, and it includes features such as write leveling, output driver calibration, and programmable latency settings. Engineers considering this product should note its backward compatibility with 1.5V DDR3 systems, making it versatile for various applications. The device also supports self-refresh modes and has a refresh count of 8K, which is essential for maintaining data integrity in automotive environments.

Datasheet Summary
Powered by GS/AI

The MT41K64M16TW-107 AAT:J TR is a 1Gb DDR3L SDRAM memory device designed for automotive applications. It features a configuration of 8 Meg x 16 with 8 internal banks and operates at a voltage of 1.35V, making it a low-voltage alternative to standard DDR3 memory. The device supports a data rate of 1866 MT/s with a cycle time of 1.07 ns at a CAS latency of 13. This memory IC is AEC-Q100 certified, ensuring it meets automotive reliability standards, and is suitable for operation in temperatures ranging from -40°C to +105°C. The package type is a 96-ball FBGA, measuring 8mm x 14mm, and it includes features such as write leveling, output driver calibration, and programmable latency settings. Engineers considering this product should note its backward compatibility with 1.5V DDR3 systems, making it versatile for various applications. The device also supports self-refresh modes and has a refresh count of 8K, which is essential for maintaining data integrity in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1742-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - 557-1742-6-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - 557-1742-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K64M16TW-107 AAT:J TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K64M16TW-107 AAT:J TR
Memory IC and Storage Component 774-MT41K64M16TW-107 AAT:J TR
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 AAT:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 AAT:J TR can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 AAT:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 AAT:J TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 20 ns Voltage - Supply: 1.283V ~ 1.45V Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (8x14) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 933 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS43TR16640A-15GBL; IS46TR16640A-15GBLA2 ; MT47H64M16NF-25E IT:M; EDB1332BDBH-1DIT-F-R ; EDB1332BDBH-1DIT-F-D MT41K64M16TW107 AAT:J TR; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Mfr: Micron Technology Inc. Base Product Number: MT41K64M16

Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Package / Case: 96-TFBGA
Supplier Device Package: 96-FBGA (8x14)
Temperature Range - Operating: -40°C ~ 105°C (TC)
Memory Format: DRAM
Clock Frequency: 933 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS43TR16640A-15GBL; IS46TR16640A-15GBLA2; MT47H64M16NF-25E IT:M; EDB1332BDBH-1DIT-F-R; EDB1332BDBH-1DIT-F-DMT41K64M16TW107 AAT:J TR;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Mfr: Micron Technology Inc.
Base Product Number: MT41K64M16

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K64M16TW-107 AAT:J TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K64M16TW-107 AAT:J TR
Integrated Circuits (ICs) - Memory - Memory MT41K64M16TW-107 AAT:J TR
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1742-2-ND 774-MT41K64M16TW-107 AAT:J TR MT41K64M16TW-107 AAT:J TR MT41K64M16TW-107 AAT:J TR MT41K64M16TW-107 AAT:J TR
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-TFBGA BGA; Tape & Reel (TR) BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount 1.283V ~ 1.45V
Access Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details