Micron Technology, Inc. Memory MT44K32M36RB-107E:A TR

Description
RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 933MHz 8ns 168-BGA (13.5x13.5)
Request a Quote Datasheet
Description
RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 933MHz 8ns 168-BGA (13.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT44K32M36RB-107E:ATR-ND - DigiKey
Thief River Falls, MN, United States
RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 933MHz 8ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 933MHz 8ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K32M36RB-107E:A TR
Integrated Circuits (ICs) - Memory - Memory MT44K32M36RB-107E:A TR
IC DRAM 1.125GBIT PAR 168BGA

IC DRAM 1.125GBIT PAR 168BGA

Supplier's Site
IC RLDRAM 1.125GBIT PAR 168BGA

IC RLDRAM 1.125GBIT PAR 168BGA

Supplier's Site Datasheet
RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT44K32M36RB-107E:ATR-ND MT44K32M36RB-107E:A TR MT44K32M36RB-107E:A TR MT44K32M36RB-107E:A TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 168-TBGA BGA; 168-TBGA
Supply Voltage 1.28V ~ 1.42V Surface Mount 1.28V ~ 1.42V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details