Micron Technology, Inc. Memory MT44K32M36RB-093E:A

Description
RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)
Request a Quote Datasheet
Description
RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT44K32M36RB-093E:A-ND - DigiKey
Thief River Falls, MN, United States
RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Memory - SDRAM - MT44K32M36RB-093E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT44K32M36RB-093E:A
Memory - SDRAM - MT44K32M36RB-093E:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5) Package: 168-TBGA Package: Tray Mounting: Surface Mount Family Name: MT44K32M36 Categories: Integrated Circuits (ICs) Case / Package: 168-BGA (13.5x13.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1190 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)
Package: 168-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT44K32M36
Categories: Integrated Circuits (ICs)
Case / Package: 168-BGA (13.5x13.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1190
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-MT44K32M36RB-093E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT44K32M36RB-093E:A
Memory IC and Storage Component 774-MT44K32M36RB-093E:A
IC DRAM 1.125GBIT PAR 168BGA Product overview: MT44K32M36RB-093E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K32M36RB-093 E:A can be used for catalog matching and distributor lookup.

IC DRAM 1.125GBIT PAR 168BGA Product overview: MT44K32M36RB-093E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K32M36RB-093E:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT44K32M36RB-093E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RLDRAM 3 Memory IC 1.125Gbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)

Buy Now Datasheet
IC RLDRAM 1.125GBIT PAR 168BGA

IC RLDRAM 1.125GBIT PAR 168BGA

Supplier's Site Datasheet
Dram, 32M X 36Bit, 0 To 95Deg C; Dram Type Micron - 80AH8073 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 36Bit, 0 To 95Deg C; Dram Type Micron
80AH8073
Dram, 32M X 36Bit, 0 To 95Deg C; Dram Type Micron 80AH8073
DRAM, 32M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:1.125Gbit; DRAM Memory Configuration:32M x 36bit; Clock Frequency:1.2GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:930ps RoHS Compliant: Yes

DRAM, 32M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:1.125Gbit; DRAM Memory Configuration:32M x 36bit; Clock Frequency:1.2GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:930ps RoHS Compliant: Yes

Supplier's Site Datasheet
IC RLDRAM 1.125GBIT PAR 168BGA

IC RLDRAM 1.125GBIT PAR 168BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K32M36RB-093E:A
Integrated Circuits (ICs) - Memory - Memory MT44K32M36RB-093E:A
IC DRAM 1.125GBIT PAR 168BGA

IC DRAM 1.125GBIT PAR 168BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT44K32M36RB-093E:A-ND 774-MT44K32M36RB-093E:A MT44K32M36RB-093E:A MT44K32M36RB-093E:A 80AH8073 MT44K32M36RB-093E:A MT44K32M36RB-093E:A
Product Name Memory Memory - SDRAM - MT44K32M36RB-093E:A Memory IC and Storage Component Memory Memory Dram, 32M X 36Bit, 0 To 95Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip RLDRAM 3; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 168-TBGA BGA; 168-BGA (13.5x13.5) BGA; Tray BGA; 168-TBGA BGA 168-TBGA
Supply Voltage 1.28V ~ 1.42V 1.28V ~ 1.42V 1.28V ~ 1.42V 1.28V ~ 1.42V 168-TBGA
Access Time 8 ns 8 ns 8 ns 0.9300 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory IC and Storage Component - 774-S71KL256SC0BHB000 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; DRAM Chip; SRAM Chip
Operating Temperature -40 C (-40 F)
Pins 24
View Details
5 suppliers
Memory - 27C512-12/L092 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details