Micron Technology, Inc. Memory MT41K256M16RE-15E IT:D

Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 667MHz 13.5ns 96-FBGA (10x14)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 667MHz 13.5ns 96-FBGA (10x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K256M16RE-15EIT:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 667MHz 13.5ns 96-FBGA (10x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 667MHz 13.5ns 96-FBGA (10x14)

Buy Now Datasheet
Memory - SDRAM - MT41K256M16RE-15E IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M16RE-15E IT:D
Memory - SDRAM - MT41K256M16RE-15E IT:D
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 13.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 96-FBGA (10x14) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 667MHz Alternative Parts (Cross-Reference): H5TC4G63CFR-PBA; D2516EC4BXGGB; MT41K256M16RE-15E:D; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 13.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TC)
Case / Package: 96-FBGA (10x14)
Supply Voltage - Operating: 1.283 V to 1.45 V
Memory Format: DRAM
Max Frequency: 667MHz
Alternative Parts (Cross-Reference): H5TC4G63CFR-PBA; D2516EC4BXGGB; MT41K256M16RE-15E:D;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M16RE-15E IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M16RE-15E IT:D
Memory IC and Storage Component 774-MT41K256M16RE-15E IT:D
IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16RE-15E IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16RE-15 E IT:D can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16RE-15E IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16RE-15E IT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16RE-15E IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16RE-15E IT:D
Integrated Circuits (ICs) - Memory - Memory MT41K256M16RE-15E IT:D
IC DRAM 4GBIT PAR 96FBGA

IC DRAM 4GBIT PAR 96FBGA

Supplier's Site
SDRAM - DDR3L Memory IC 4Gbit Parallel 667 MHz 13.5 ns 96-FBGA (10x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 667 MHz 13.5 ns 96-FBGA (10x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K256M16RE-15EIT:D-ND 774-MT41K256M16RE-15E IT:D MT41K256M16RE-15E IT:D MT41K256M16RE-15E IT:D MT41K256M16RE-15E IT:D
Product Name Memory Memory - SDRAM - MT41K256M16RE-15E IT:D Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; 96-FBGA (10x14) BGA; Bulk BGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283 V ~ 1.45 V 1.283V ~ 1.45V -40degC ~ 95degC (TC) 1.283V ~ 1.45V
Access Time 13.5 ns 13.5 ns 13.5 ns 13.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28076665 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers