Micron Technology, Inc. Memory MT41K64M16TW-107 AUT:J

Description
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K64M16TW-107AUT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K64M16TW-107 AUT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K64M16TW-107 AUT:J
Memory IC and Storage Component 774-MT41K64M16TW-107 AUT:J
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 AUT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 AUT:J can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 AUT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 AUT:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT41K64M16TW-107 AUT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K64M16TW-107 AUT:J
Memory - DDR - MT41K64M16TW-107 AUT:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT41K64M16TW-107 AUT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K64M16TW-107 AUT:J
Integrated Circuits (ICs) - Memory - Memory MT41K64M16TW-107 AUT:J
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Dram, 64M X 16Bit, -40 To 125Deg C; Dram Type Micron - 80AH8052 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 16Bit, -40 To 125Deg C; Dram Type Micron
80AH8052
Dram, 64M X 16Bit, -40 To 125Deg C; Dram Type Micron 80AH8052
DRAM, 64M X 16BIT, -40 TO 125DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 64M X 16BIT, -40 TO 125DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K64M16TW-107AUT:J-ND 774-MT41K64M16TW-107 AUT:J MT41K64M16TW-107 AUT:J MT41K64M16TW-107 AUT:J 80AH8052 MT41K64M16TW-107 AUT:J
Product Name Memory Memory IC and Storage Component Memory - DDR - MT41K64M16TW-107 AUT:J Integrated Circuits (ICs) - Memory - Memory Memory Dram, 64M X 16Bit, -40 To 125Deg C; Dram Type Micron Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 96-TFBGA BGA; Bulk TFBGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 96-TFBGA 1.283V ~ 1.45V
Access Time 20 ns 20 ns 1.07 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details