Micron Technology, Inc. Memory - SDRAM - MT41K1G8TRF-125:E MT41K1G8TRF-125:E

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 8Gb (1G x 8) Access Time: 13.5ns Family Name: MT41K1G8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (9.5x11.5) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 800MHz Alternative Parts (Cross-Reference): IM8G08D3FCBG-125I ; H5TQ8G83AMR-H9C; H5TQ8G83AMR-PBC; H5TQ8G83AMR-G7C; Introduction Date: July 21, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 8Gb (1G x 8) Access Time: 13.5ns Family Name: MT41K1G8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (9.5x11.5) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 800MHz Alternative Parts (Cross-Reference): IM8G08D3FCBG-125I ; H5TQ8G83AMR-H9C; H5TQ8G83AMR-PBC; H5TQ8G83AMR-G7C; Introduction Date: July 21, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K1G8TRF-125:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K1G8TRF-125:E
Memory - SDRAM - MT41K1G8TRF-125:E
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 8Gb (1G x 8) Access Time: 13.5ns Family Name: MT41K1G8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (9.5x11.5) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 800MHz Alternative Parts (Cross-Reference): IM8G08D3FCBG-125I ; H5TQ8G83AMR-H9C; H5TQ8G83AMR-PBC; H5TQ8G83AMR-G7C; Introduction Date: July 21, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 8Gb (1G x 8)
Access Time: 13.5ns
Family Name: MT41K1G8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 78-FBGA (9.5x11.5)
Supply Voltage - Operating: 1.283 V to 1.45 V
Memory Format: DRAM
Max Frequency: 800MHz
Alternative Parts (Cross-Reference): IM8G08D3FCBG-125I ; H5TQ8G83AMR-H9C; H5TQ8G83AMR-PBC; H5TQ8G83AMR-G7C;
Introduction Date: July 21, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K1G8TRF-125:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K1G8TRF-125:E
Memory IC and Storage Component 774-MT41K1G8TRF-125:E
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT41K1G8TRF-125:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K1G8TRF-125: E can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT41K1G8TRF-125:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K1G8TRF-125:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT41K1G8TRF-125:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 78-FBGA (9.5x11.5)

SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 78-FBGA (9.5x11.5)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K1G8TRF-125:E
Integrated Circuits (ICs) - Memory - Memory MT41K1G8TRF-125:E
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K1G8TRF-125:E MT41K1G8TRF-125:E MT41K1G8TRF-125:E MT41K1G8TRF-125:E MT41K1G8TRF-125:E
Product Name Memory - SDRAM - MT41K1G8TRF-125:E Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip Volatile; DRAM Chip
Access Time 13.5 ns 13.5 ns 13.5 ns 13.5 ns 13.5 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-FBGA (9.5x11.5) BGA; Tray BGA; 78-TFBGA 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details