IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT41K512M16TNA-125:E
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 13.5ns 96-FBGA (10x14)
Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 8Gb (512M x 16)
Access Time: 13.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 96-FBGA (10x14)
Supply Voltage - Operating: 1.283 V to 1.45 V
Memory Format: DRAM
Max Frequency: 800MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC DRAM 8GBIT PARALLEL 96FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 96-FBGA (10x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT41K512M16TNA-125:E TR | MT41K512M16TNA-125:ETR-ND | MT41K512M16TNA-125:E TR | MT41K512M16TNA-125:E TR | MT41K512M16TNA-125:E TR | |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - MT41K512M16TNA-125:E TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 13.5 ns | 13.5 ns | 13.5 ns | 13.5 ns | ||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | BGA; Tape & Reel (TR) | 96-TFBGA | BGA; 96-FBGA (10x14) | BGA | BGA; 96-TFBGA |