Micron Technology, Inc. Memory MT42L16M32D1LG-25 AAT:A

Description
SDRAM - Mobile LPDDR2 Memory IC 512Mb (16M x 32) Parallel 400MHz 168-WFBGA (12x12)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR2 Memory IC 512Mb (16M x 32) Parallel 400MHz 168-WFBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT42L16M32D1LG-25AAT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2 Memory IC 512Mb (16M x 32) Parallel 400MHz 168-WFBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 512Mb (16M x 32) Parallel 400MHz 168-WFBGA (12x12)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L16M32D1LG-25 AAT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L16M32D1LG-25 AAT:A
Memory IC and Storage Component 774-MT42L16M32D1LG-25 AAT:A
IC DRAM 512MBIT PAR 168WFBGA Product overview: MT42L16M32D1LG-25 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L16M32D1LG-2 5 AAT:A can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 168WFBGA Product overview: MT42L16M32D1LG-25 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L16M32D1LG-25 AAT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT42L16M32D1LG-25 AAT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L16M32D1LG-25 AAT:A
Memory - SDRAM - MT42L16M32D1LG-25 AAT:A
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 512Mb (16M x 32) Parallel 400 MHz 168-WFBGA (12x12) Package: Tray Package: 168-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L16M32 Categories: Integrated Circuits (ICs) Case / Package: 168-WFBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0032

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 512Mb (16M x 32) Parallel 400 MHz 168-WFBGA (12x12)
Package: Tray
Package: 168-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT42L16M32
Categories: Integrated Circuits (ICs)
Case / Package: 168-WFBGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0032

Buy Now Datasheet
SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 400 MHz 168-WFBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 400 MHz 168-WFBGA (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT42L16M32D1LG-25 AAT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L16M32D1LG-25 AAT:A
Integrated Circuits (ICs) - Memory - Memory MT42L16M32D1LG-25 AAT:A
IC DRAM 512MBIT PAR 168WFBGA

IC DRAM 512MBIT PAR 168WFBGA

Supplier's Site
IC DRAM 512MBIT PAR 168WFBGA

IC DRAM 512MBIT PAR 168WFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT42L16M32D1LG-25AAT:A-ND 774-MT42L16M32D1LG-25 AAT:A MT42L16M32D1LG-25 AAT:A MT42L16M32D1LG-25 AAT:A MT42L16M32D1LG-25 AAT:A
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT42L16M32D1LG-25 AAT:A Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2035-200 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details