IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-093F:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-093
Series: *
Categories: Memory
DRAM Memory IC 576Mb (16M x 36) Parallel 1.066GHz 7.5ns 168-BGA (13.5x13.5)
DRAM Memory IC 576Mbit Parallel 1.066 GHz 7.5 ns 168-BGA (13.5x13.5)
DRAM, 16M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:16M x 36bit; Clock Frequency:1.066GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:937ps RoHS Compliant: Yes
IC DRAM 576MBIT PAR 168BGA
IC DRAM 576MBIT PARALLEL 168BGA
IC DRAM 576MBIT PARALLEL 168BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT44K16M36RB-093F:B | MT44K16M36RB-093F:B-ND | MT44K16M36RB-093F:B | 80AH8069 | MT44K16M36RB-093F:B | MT44K16M36RB-093F:B | MT44K16M36RB-093F:B | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT44K16M36RB-093F:B | Memory | Memory | Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 7.5 ns | 7.5 ns | 0.9370 ns | 7.5 ns | 7.5 ns | |||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||||
| Address Bus Width | 36 bits | |||||||
| Package Type | BGA; Tray | 168-TBGA | BGA; 168-TBGA | BGA | BGA | 168-TBGA |