SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 13.75ns 78-FBGA (8x10.5)
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 13.75ns
Family Name: MT41K256M8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 78-FBGA (8x10.5)
Supply Voltage - Operating: 1.283 V to 1.45 V
Memory Format: DRAM
Max Frequency: 800MHz
Alternative Parts (Cross-Reference): K4B2G0846D-HYK0000; K4B2G0846D-HYK0; AS4C256M8D3L-12BCN;
Introduction Date: December 19, 2012
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC DRAM 2GBIT PARALLEL 78FBGA Product overview: MT41K256M8DA-125:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-125
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 78-FBGA (8x10.5)
DRAM, DDR3L, 2GBIT, 0 TO 95DEG C ROHS COMPLIANT: YES
DRAM, 256M X 8BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:800MHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.25ns RoHS Compliant: Yes
IC DRAM 2GBIT PARALLEL 78FBGA
IC DRAM 2GBIT PARALLEL 78FBGA
IC DRAM 2GBIT PARALLEL 78FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1720-ND | 774-MT41K256M8DA-125:K | MT41K256M8DA-125:K | 91AH7954 | 80AH8036 | MT41K256M8DA-125:K | MT41K256M8DA-125:K | MT41K256M8DA-125:K | |
| Product Name | Memory | Memory - SDRAM - MT41K256M8DA-125:K | Memory IC and Storage Component | Memory | Dram, Ddr3L, 2Gbit, 0 To 95Deg C Rohs Compliant Micron | Dram, 256M X 8Bit, 0 To 95Deg C; Dram Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||||
| Package Type | 78-TFBGA | BGA; 78-FBGA (8x10.5) | BGA; Tray | BGA; 78-TFBGA | FBGA | 78-TFBGA | |||
| Supply Voltage | 1.283V ~ 1.45V | 1.283 V ~ 1.45 V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | Surface Mount | |||
| Access Time | 13.75 ns | 13.75 ns | 13.75 ns | 1.25 ns | 13.75 ns | 13.75 ns |