Micron Technology, Inc. Memory - SDRAM - MT42L64M32D1TK-18 AAT:C MT42L64M32D1TK-18 AAT:C

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 2Gb (64M x 32) Parallel 533 MHz 134-FBGA (10x11.5) Package: Tray Package: 134-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L64M32 Categories: Integrated Circuits (ICs) Case / Package: 134-FBGA (10x11.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 2Gb (64M x 32) Parallel 533 MHz 134-FBGA (10x11.5) Package: Tray Package: 134-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L64M32 Categories: Integrated Circuits (ICs) Case / Package: 134-FBGA (10x11.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L64M32D1TK-18 AAT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L64M32D1TK-18 AAT:C
Memory - SDRAM - MT42L64M32D1TK-18 AAT:C
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 2Gb (64M x 32) Parallel 533 MHz 134-FBGA (10x11.5) Package: Tray Package: 134-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L64M32 Categories: Integrated Circuits (ICs) Case / Package: 134-FBGA (10x11.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 2Gb (64M x 32) Parallel 533 MHz 134-FBGA (10x11.5)
Package: Tray
Package: 134-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT42L64M32
Categories: Integrated Circuits (ICs)
Case / Package: 134-FBGA (10x11.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L64M32D1TK-18 AAT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L64M32D1TK-18 AAT:C
Memory IC and Storage Component 774-MT42L64M32D1TK-18 AAT:C
IC DRAM 2GBIT PARALLEL 134FBGA Product overview: MT42L64M32D1TK-18 AAT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M32D1TK-1 8 AAT:C can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 134FBGA Product overview: MT42L64M32D1TK-18 AAT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M32D1TK-18 AAT:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 2GBIT PARALLEL 134FBGA

IC DRAM 2GBIT PARALLEL 134FBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 533 MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 533 MHz 134-FBGA (10x11.5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L64M32D1TK-18 AAT:C
Integrated Circuits (ICs) - Memory - Memory MT42L64M32D1TK-18 AAT:C
IC DRAM 2GBIT PARALLEL 134FBGA

IC DRAM 2GBIT PARALLEL 134FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L64M32D1TK-18 AAT:C MT42L64M32D1TK-18 AAT:C MT42L64M32D1TK-18 AAT:C MT42L64M32D1TK-18 AAT:C
Product Name Memory - SDRAM - MT42L64M32D1TK-18 AAT:C Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 134-FBGA (10x11.5) BGA; Tray BGA; 134-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - 949588-0020 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details