Micron Technology, Inc. Memory IC and Storage Component MT41J512M8RH-093:E

Description
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41J512M8RH-093:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J512M8RH-093 :E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41J512M8RH-093:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J512M8RH-093 :E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41J512M8RH-093:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J512M8RH-093:E
Memory IC and Storage Component 774-MT41J512M8RH-093:E
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41J512M8RH-093:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J512M8RH-093 :E can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 78FBGA Product overview: MT41J512M8RH-093:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J512M8RH-093:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT41J512M8RH-093:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J512M8RH-093:E
Memory - SDRAM - MT41J512M8RH-093:E
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 20ns Family Name: MT41J512M8 Categories: Integrated Circuits Supplier Device Package: 78-FBGA (9x10.5) Status: Obsolete Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 1066MHz Memory Interface: Parallel Manufacturer Package: 78-TFBGA Alternative Parts (Cross-Reference): H5TQ4G83AFR-PBI; H5TQ4G83AFR-G7C; H5TQ4G83AFR-H9L; Introduction Date: February 16, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MT41J512M8 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 20ns
Family Name: MT41J512M8
Categories: Integrated Circuits
Supplier Device Package: 78-FBGA (9x10.5)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 1066MHz
Memory Interface: Parallel
Manufacturer Package: 78-TFBGA
Alternative Parts (Cross-Reference): H5TQ4G83AFR-PBI; H5TQ4G83AFR-G7C; H5TQ4G83AFR-H9L;
Introduction Date: February 16, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MT41J512M8
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Memory - MT41J512M8RH-093:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 1.066 GHz 20 ns 78-FBGA (9x10.5)

SDRAM - DDR3 Memory IC 4Gbit Parallel 1.066 GHz 20 ns 78-FBGA (9x10.5)

Buy Now
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J512M8RH-093:E
Integrated Circuits (ICs) - Memory - Memory MT41J512M8RH-093:E
IC DRAM 4GBIT PAR 78FBGA

IC DRAM 4GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41J512M8RH-093:E MT41J512M8RH-093:E MT41J512M8RH-093:E MT41J512M8RH-093:E
Product Name Memory IC and Storage Component Memory - SDRAM - MT41J512M8RH-093:E Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 8 611 200 762 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers