Micron Technology, Inc. Memory MT44K32M18RB-125F:A

Description
DRAM Memory IC 576Mb (32M x 18) Parallel 800MHz 8ns 168-BGA (13.5x13.5)
Request a Quote Datasheet
Description
DRAM Memory IC 576Mb (32M x 18) Parallel 800MHz 8ns 168-BGA (13.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT44K32M18RB-125F:A-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (32M x 18) Parallel 800MHz 8ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (32M x 18) Parallel 800MHz 8ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Memory - SDRAM - MT44K32M18RB-125F:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT44K32M18RB-125F:A
Memory - SDRAM - MT44K32M18RB-125F:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT44K32M18RB-125F:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT44K32M18RB-125F:A
Memory IC and Storage Component 774-MT44K32M18RB-125F:A
IC DRAM 576MBIT PARALLEL 168BGA Product overview: MT44K32M18RB-125F:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K32M18RB-125 F:A can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 168BGA Product overview: MT44K32M18RB-125F:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K32M18RB-125F:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT44K32M18RB-125F:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K32M18RB-125F:A
Integrated Circuits (ICs) - Memory - Memory MT44K32M18RB-125F:A
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site
Memory - MT44K32M18RB-125F:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 800 MHz 8 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 800 MHz 8 ns 168-BGA (13.5x13.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT44K32M18RB-125F:A-ND 774-MT44K32M18RB-125F:A MT44K32M18RB-125F:A MT44K32M18RB-125F:A MT44K32M18RB-125F:A
Product Name Memory Memory - SDRAM - MT44K32M18RB-125F:A Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 576000 kbits 576000 kbits 576000 kbits 576000 kbits
Package Type 168-TBGA BGA; Tray BGA BGA; 168-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers