Micron Technology, Inc. Memory IC and Storage Component MT41K256M16TW-093:P

Description
IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16TW-093:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16TW-09 3:P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16TW-093:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16TW-09 3:P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41K256M16TW-093:P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M16TW-093:P
Memory IC and Storage Component 774-MT41K256M16TW-093:P
IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16TW-093:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16TW-09 3:P can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16TW-093:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16TW-093:P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT41K256M16TW-093:P-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 1.066GHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 1.066GHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - SDRAM - MT41K256M16TW-093:P -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M16TW-093:P
Memory - SDRAM - MT41K256M16TW-093:P
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Family Name: MT41K256M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1067MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (8x14) Alternative Parts (Cross-Reference): H5TQ4G63AFR-G7I; H5TQ4G63MFR-G7C; H5TQ4G63MFR-G7I; Introduction Date: May 12, 2017 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 96-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3L
Operating Supply Voltage: 1.283 V ~ 1.45 V
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 20ns
Family Name: MT41K256M16
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 1067MHz
Memory Interface: Parallel
Manufacturer Package: 96-FBGA (8x14)
Alternative Parts (Cross-Reference): H5TQ4G63AFR-G7I; H5TQ4G63MFR-G7C; H5TQ4G63MFR-G7I;
Introduction Date: May 12, 2017
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16TW-093:P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16TW-093:P
Integrated Circuits (ICs) - Memory - Memory MT41K256M16TW-093:P
IC DRAM 4GBIT PAR 96FBGA

IC DRAM 4GBIT PAR 96FBGA

Supplier's Site
Memory - MT41K256M16TW-093:P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Dram, 256M X 16Bit, 0 To 95Deg C Rohs Compliant Micron - 32AJ7535 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 16Bit, 0 To 95Deg C Rohs Compliant Micron
32AJ7535
Dram, 256M X 16Bit, 0 To 95Deg C Rohs Compliant Micron 32AJ7535
DRAM, 256M X 16BIT, 0 TO 95DEG C ROHS COMPLIANT: YES

DRAM, 256M X 16BIT, 0 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
Dram, 256M X 16Bit, 0 To 95Deg C; Dram Type Micron - 83AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 16Bit, 0 To 95Deg C; Dram Type Micron
83AH2726
Dram, 256M X 16Bit, 0 To 95Deg C; Dram Type Micron 83AH2726
DRAM, 256M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:1.066GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:938ps RoHS Compliant: Yes

DRAM, 256M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:1.066GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:938ps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K256M16TW-093:P MT41K256M16TW-093:P-ND MT41K256M16TW-093:P MT41K256M16TW-093:P MT41K256M16TW-093:P MT41K256M16TW-093:P 32AJ7535 83AH2726
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT41K256M16TW-093:P Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Dram, 256M X 16Bit, 0 To 95Deg C Rohs Compliant Micron Dram, 256M X 16Bit, 0 To 95Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM Chip DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns 0.9380 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits
Number of Words 32000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 5962-8764813QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details