DRAM Memory IC 576Mb (16M x 36) Parallel 800MHz 12ns 168-BGA (13.5x13.5)
IC DRAM 576MBIT PARALLEL 168BGA
IC DRAM 576MBIT PARALLEL 168BGA
IC DRAM 576MBIT PARALLEL 168BGA
DRAM Memory IC 576Mbit Parallel 800 MHz 12 ns 168-BGA (13.5x13.5)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1552-ND | MT44K16M36RB-125:A | MT44K16M36RB-125:A | MT44K16M36RB-125:A | MT44K16M36RB-125:A |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Density | 576000 kbits | 576000 kbits | 576000 kbits | 576000 kbits | 576000 kbits |
| Package Type | 168-TBGA | 168-TBGA | BGA; 168-TBGA |