Micron Technology, Inc. Memory - SDRAM - MT42L64M64D2KH-25 IT:A MT42L64M64D2KH-25 IT:A

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 4Gb (64M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 216-FBGA (12x12) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 4Gb (64M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 216-FBGA (12x12) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L64M64D2KH-25 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L64M64D2KH-25 IT:A
Memory - SDRAM - MT42L64M64D2KH-25 IT:A
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 4Gb (64M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 216-FBGA (12x12) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 4Gb (64M x 64)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 216-FBGA (12x12)
Supply Voltage - Operating: 1.14 V to 1.3 V
Memory Format: DRAM
Max Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L64M64D2KH-25 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L64M64D2KH-25 IT:A
Memory IC and Storage Component 774-MT42L64M64D2KH-25 IT:A
IC DRAM 4GBIT PARALLEL 216FBGA Product overview: MT42L64M64D2KH-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2KH-2 5 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 216FBGA Product overview: MT42L64M64D2KH-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2KH-25 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 216-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 216-FBGA (12x12)

Buy Now
IC DRAM 4GBIT PARALLEL 216FBGA

IC DRAM 4GBIT PARALLEL 216FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L64M64D2KH-25 IT:A
Integrated Circuits (ICs) - Memory - Memory MT42L64M64D2KH-25 IT:A
IC DRAM 4GBIT PARALLEL 216FBGA

IC DRAM 4GBIT PARALLEL 216FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L64M64D2KH-25 IT:A MT42L64M64D2KH-25 IT:A MT42L64M64D2KH-25 IT:A MT42L64M64D2KH-25 IT:A
Product Name Memory - SDRAM - MT42L64M64D2KH-25 IT:A Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type BGA; 216-FBGA (12x12) BGA; Bulk BGA; 216-WFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 99326-01329 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers