Micron Technology, Inc. Memory MT41K512M16HA-125 AIT:A

Description
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 13.5ns 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 13.5ns 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K512M16HA-125AIT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 13.5ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 13.5ns 96-FBGA (9x14)

Buy Now Datasheet
Memory - DDR - MT41K512M16HA-125 AIT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K512M16HA-125 AIT:A
Memory - DDR - MT41K512M16HA-125 AIT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT41K512M16HA-125 AIT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K512M16HA-125 AIT:A
Memory IC and Storage Component 774-MT41K512M16HA-125 AIT:A
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT41K512M16HA-125 AIT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M16HA-12 5 AIT:A can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT41K512M16HA-125 AIT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M16HA-125 AIT:A can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 96-FBGA (9x14)

Buy Now
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH8037 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH8037
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH8037
DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:800MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.25ns RoHS Compliant: Yes

DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:800MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.25ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT41K512M16HA-125 AIT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K512M16HA-125 AIT:A
Integrated Circuits (ICs) - Memory - Memory MT41K512M16HA-125 AIT:A
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K512M16HA-125AIT:A-ND 774-MT41K512M16HA-125 AIT:A MT41K512M16HA-125 AIT:A MT41K512M16HA-125 AIT:A 80AH8037 MT41K512M16HA-125 AIT:A MT41K512M16HA-125 AIT:A
Product Name Memory Memory - DDR - MT41K512M16HA-125 AIT:A Memory IC and Storage Component Memory Memory Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Bulk 96-TFBGA BGA; 96-TFBGA TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 961.313 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers