Micron Technology, Inc. 512Mb 333 MHz Memory IC and Storage Component MT42L32M16D1AB-3 WT:A

Description
IC DRAM 512MBIT PARALLEL 121FBGA / SDRAM - Mobile LPDDR2 Memory IC 512Mb (32M x 16) Parallel 333 MHz 121-FBGA (6.5x8) Product overview: MT42L32M16D1AB-3 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb, 333 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, 333 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M16D1AB-3 WT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PARALLEL 121FBGA / SDRAM - Mobile LPDDR2 Memory IC 512Mb (32M x 16) Parallel 333 MHz 121-FBGA (6.5x8) Product overview: MT42L32M16D1AB-3 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb, 333 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, 333 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M16D1AB-3 WT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
512Mb 333 MHz Memory IC and Storage Component - 774-MT42L32M16D1AB-3 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512Mb 333 MHz Memory IC and Storage Component
774-MT42L32M16D1AB-3 WT:A
512Mb 333 MHz Memory IC and Storage Component 774-MT42L32M16D1AB-3 WT:A
IC DRAM 512MBIT PARALLEL 121FBGA / SDRAM - Mobile LPDDR2 Memory IC 512Mb (32M x 16) Parallel 333 MHz 121-FBGA (6.5x8) Product overview: MT42L32M16D1AB-3 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb, 333 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, 333 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M16D1AB-3 WT:A can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 121FBGA / SDRAM - Mobile LPDDR2 Memory IC 512Mb (32M x 16) Parallel 333 MHz 121-FBGA (6.5x8) Product overview: MT42L32M16D1AB-3 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb, 333 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, 333 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M16D1AB-3 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 512Mb (32M x 16) Voltage - Supply: 1.14V ~ 1.95V Package / Case: 121-WFBGA Supplier Device Package: 121-FBGA (6.5x8) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 333 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MT42L32M16D1AB-3WT:A ; MT42L32M16D1AB3 WT:A; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT42L32M16 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Voltage - Supply: 1.14V ~ 1.95V
Package / Case: 121-WFBGA
Supplier Device Package: 121-FBGA (6.5x8)
Temperature Range - Operating: -30°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 333 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT42L32M16D1AB-3WT:A; MT42L32M16D1AB3 WT:A;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036
Mfr: Micron Technology Inc.
Base Product Number: MT42L32M16
Product Status: Obsolete

Buy Now Datasheet
SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 333 MHz 121-FBGA (6.5x8)

SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 333 MHz 121-FBGA (6.5x8)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 121FBGA

IC DRAM 512MBIT PARALLEL 121FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L32M16D1AB-3 WT:A MT42L32M16D1AB-3 WT:A MT42L32M16D1AB-3 WT:A
Product Name 512Mb 333 MHz Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details