Micron Technology, Inc. Memory MT41K128M8DA-107 IT:J

Description
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K128M8DA-107IT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K128M8DA-107 IT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K128M8DA-107 IT:J
Memory IC and Storage Component 774-MT41K128M8DA-107 IT:J
IC DRAM 1GBIT PAR 78FBGA Product overview: MT41K128M8DA-107 IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M8DA-107 IT:J can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 78FBGA Product overview: MT41K128M8DA-107 IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M8DA-107 IT:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT41K128M8DA-107 IT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K128M8DA-107 IT:J
Memory - DDR - MT41K128M8DA-107 IT:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Dram, 128M X 8Bit, -40 To 95Deg C; Dram Type Micron - 80AH8020 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 8Bit, -40 To 95Deg C; Dram Type Micron
80AH8020
Dram, 128M X 8Bit, -40 To 95Deg C; Dram Type Micron 80AH8020
DRAM, 128M X 8BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:128M x 8bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 128M X 8BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:128M x 8bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K128M8DA-107 IT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K128M8DA-107 IT:J
Integrated Circuits (ICs) - Memory - Memory MT41K128M8DA-107 IT:J
IC DRAM 1GBIT PAR 78FBGA

IC DRAM 1GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K128M8DA-107IT:J-ND 774-MT41K128M8DA-107 IT:J MT41K128M8DA-107 IT:J 80AH8020 MT41K128M8DA-107 IT:J MT41K128M8DA-107 IT:J MT41K128M8DA-107 IT:J
Product Name Memory Memory IC and Storage Component Memory - DDR - MT41K128M8DA-107 IT:J Memory Dram, 128M X 8Bit, -40 To 95Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 78-TFBGA BGA; Bulk 78-TFBGA TFBGA BGA; 78-TFBGA BGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V -40degC ~ 95degC (TC)
Access Time 20 ns 20 ns 1.07 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details