DRAM Memory IC 576Mb (16M x 36) Parallel 933MHz 8ns 168-BGA (13.5x13.5)
DRAM Memory IC 576Mbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)
IC DRAM 576MBIT PARALLEL 168BGA
IC DRAM 576MBIT PAR 168BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT44K16M36RB-107E:BTR-ND | MT44K16M36RB-107E:B TR | MT44K16M36RB-107E:B TR | MT44K16M36RB-107E:B TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Density | 576000 kbits | 576000 kbits | 576000 kbits | 576000 kbits |
| Package Type | 168-TBGA | BGA; 168-TBGA |